NSI Industries LLC Electronic Time Switch DG180A

Description
24 HR, 7 DAY TYPE NORYL MATERIAL 5 INCH W X 3-3/4 INCH D X 9-1/4 INCH H SIZE 56 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL SIGNALING, DUTY CYCLE APPLICATION 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 3R ENCLOSURE 20 AMPERE AT 24 TO 277 VAC (RESISTIVE, NO), 10 AMPERE AT 24 TO 277 VAC (RESISTIVE, NC), 20 AMPERE AT 120 TO 277 VAC (BALLAST, NO), 10 AMPERE AT 120 TO 277 VAC (BALLAST, NC), 15 AMPERE AT 120 VAC (TUNGSTEN, NO), 20 AMPERE AT 28 VDC (RESISTIVE, NO), 10 AMPE CURRENT RATING 720 VA AT 120/240 VAC (PILOT DUTY, NO), 290 VA AT 120 VAC (PILOT DUTY, NC), 360 VA AT 240 VAC (PILOT DUTY, NC), 1 HP AT 120 VAC (MOTOR), 2 HP AT 240 VAC (MOTOR), 1/4 HP AT 120 VAC (MOTOR, NC), 1/2 HP AT 240 VAC (MOTOR, NC) POWER RATING -31 TO 131 DEG F OPERATING TEMPERATURE DPDT SWITCH TYPE 1 CIRCUIT(S) SUPER CAPACITOR 7 DAYS RESERVE POWER DG MODEL
Datasheet
Description
24 HR, 7 DAY TYPE NORYL MATERIAL 5 INCH W X 3-3/4 INCH D X 9-1/4 INCH H SIZE 56 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL SIGNALING, DUTY CYCLE APPLICATION 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 3R ENCLOSURE 20 AMPERE AT 24 TO 277 VAC (RESISTIVE, NO), 10 AMPERE AT 24 TO 277 VAC (RESISTIVE, NC), 20 AMPERE AT 120 TO 277 VAC (BALLAST, NO), 10 AMPERE AT 120 TO 277 VAC (BALLAST, NC), 15 AMPERE AT 120 VAC (TUNGSTEN, NO), 20 AMPERE AT 28 VDC (RESISTIVE, NO), 10 AMPE CURRENT RATING 720 VA AT 120/240 VAC (PILOT DUTY, NO), 290 VA AT 120 VAC (PILOT DUTY, NC), 360 VA AT 240 VAC (PILOT DUTY, NC), 1 HP AT 120 VAC (MOTOR), 2 HP AT 240 VAC (MOTOR), 1/4 HP AT 120 VAC (MOTOR, NC), 1/2 HP AT 240 VAC (MOTOR, NC) POWER RATING -31 TO 131 DEG F OPERATING TEMPERATURE DPDT SWITCH TYPE 1 CIRCUIT(S) SUPER CAPACITOR 7 DAYS RESERVE POWER DG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Time Switch - DG180A - NSI Industries LLC
Huntersville, NC, USA
Electronic Time Switch
DG180A
Electronic Time Switch DG180A
24 HR, 7 DAY TYPE NORYL MATERIAL 5 INCH W X 3-3/4 INCH D X 9-1/4 INCH H SIZE 56 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL SIGNALING, DUTY CYCLE APPLICATION 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 3R ENCLOSURE 20 AMPERE AT 24 TO 277 VAC (RESISTIVE, NO), 10 AMPERE AT 24 TO 277 VAC (RESISTIVE, NC), 20 AMPERE AT 120 TO 277 VAC (BALLAST, NO), 10 AMPERE AT 120 TO 277 VAC (BALLAST, NC), 15 AMPERE AT 120 VAC (TUNGSTEN, NO), 20 AMPERE AT 28 VDC (RESISTIVE, NO), 10 AMPE CURRENT RATING 720 VA AT 120/240 VAC (PILOT DUTY, NO), 290 VA AT 120 VAC (PILOT DUTY, NC), 360 VA AT 240 VAC (PILOT DUTY, NC), 1 HP AT 120 VAC (MOTOR), 2 HP AT 240 VAC (MOTOR), 1/4 HP AT 120 VAC (MOTOR, NC), 1/2 HP AT 240 VAC (MOTOR, NC) POWER RATING -31 TO 131 DEG F OPERATING TEMPERATURE DPDT SWITCH TYPE 1 CIRCUIT(S) SUPER CAPACITOR 7 DAYS RESERVE POWER DG MODEL
  • 24 HR, 7 DAY TYPE
  • NORYL MATERIAL
  • 5 INCH W X 3-3/4 INCH D X 9-1/4 INCH H SIZE
  • 56 PER DAY MAX. NUMBER OF OPERATIONS
  • UL (CANADA AND US) APPROVAL
  • SIGNALING, DUTY CYCLE APPLICATION
  • 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING
  • NEMA 3R ENCLOSURE
  • 20 AMPERE AT 24 TO 277 VAC (RESISTIVE, NO), 10 AMPERE AT 24 TO 277 VAC (RESISTIVE, NC), 20 AMPERE AT 120 TO 277 VAC (BALLAST, NO), 10 AMPERE AT 120 TO 277 VAC (BALLAST, NC), 15 AMPERE AT 120 VAC (TUNGSTEN, NO), 20 AMPERE AT 28 VDC (RESISTIVE, NO), 10 AMPE CURRENT RATING
  • 720 VA AT 120/240 VAC (PILOT DUTY, NO), 290 VA AT 120 VAC (PILOT DUTY, NC), 360 VA AT 240 VAC (PILOT DUTY, NC), 1 HP AT 120 VAC (MOTOR), 2 HP AT 240 VAC (MOTOR), 1/4 HP AT 120 VAC (MOTOR, NC), 1/2 HP AT 240 VAC (MOTOR, NC) POWER RATING
  • -31 TO 131 DEG F OPERATING TEMPERATURE
  • DPDT SWITCH TYPE
  • 1 CIRCUIT(S)
  • SUPER CAPACITOR 7 DAYS RESERVE POWER
  • DG MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Digital Timers
Product Number DG180A
Product Name Electronic Time Switch
Operating Temperature -31 to 131 F (-35 to 55 C)
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
Unlock Full Specs
to access all available technical data

Similar Products

Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Electromechanical Hour Meters - HK-46 - Fargo Controls, Inc.
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Instrument Type Timer
Technology Electronic
View Details
Digital Time Switch, Spdt, Nfc Prog, 16A; Product Range Finder - 10AC9854 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Time Switches - 8524567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details