NSI Industries LLC Mechanical Cable Lug DE713

Description
ELECTROLYTIC COPPER MATERIAL 2.19 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 0.5 INCH STUD SIZE 0.75 INCH W X 0.13 INCH THK PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE 3/8 INCH HEX HEAD SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C DE MODEL
Datasheet
Description
ELECTROLYTIC COPPER MATERIAL 2.19 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 0.5 INCH STUD SIZE 0.75 INCH W X 0.13 INCH THK PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE 3/8 INCH HEX HEAD SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C DE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - DE713 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
DE713
Mechanical Cable Lug DE713
ELECTROLYTIC COPPER MATERIAL 2.19 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 0.5 INCH STUD SIZE 0.75 INCH W X 0.13 INCH THK PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE 3/8 INCH HEX HEAD SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C DE MODEL
  • ELECTROLYTIC COPPER MATERIAL
  • 2.19 INCH OVERALL LENGTH
  • 4 AWG MIN. CONDUCTOR SIZE
  • 3/0 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 1 CONDUCTOR(S)
  • 0.5 INCH STUD SIZE
  • 0.75 INCH W X 0.13 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • 3/8 INCH HEX HEAD SCREW TYPE
  • VOLTAGE RATING 600 V
  • TEMPERATURE RATING 90 DEG C
  • DE MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number DE713
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Blade Terminals - 1787239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details