ELECTROLYTIC COPPER MATERIAL
4.36 INCH OVERALL LENGTH
600 KCMIL MIN. CONDUCTOR SIZE
1000 KCMIL MAX. CONDUCTOR SIZE
COPPER CONDUCTOR MATERIAL
UL APPROVAL
1 CONDUCTOR(S)
0.53 INCH STUD SIZE
1.998 INCH W X 0.254 INCH THK PAD SIZE
1 PAD HOLE(S)
OFFSET PAD TYPE
3/8 INCH HEX SOCKET SCREW TYPE
VOLTAGE RATING 600 V
TEMPERATURE RATING 90 DEG C
DE MODEL
NSI Industries LLC
Done
Datasheet
Description
ELECTROLYTIC COPPER MATERIAL
4.36 INCH OVERALL LENGTH
600 KCMIL MIN. CONDUCTOR SIZE
1000 KCMIL MAX. CONDUCTOR SIZE
COPPER CONDUCTOR MATERIAL
UL APPROVAL
1 CONDUCTOR(S)
0.53 INCH STUD SIZE
1.998 INCH W X 0.254 INCH THK PAD SIZE
1 PAD HOLE(S)
OFFSET PAD TYPE
3/8 INCH HEX SOCKET SCREW TYPE
VOLTAGE RATING 600 V
TEMPERATURE RATING 90 DEG C
DE MODEL
ELECTROLYTIC COPPER MATERIAL
4.36 INCH OVERALL LENGTH
600 KCMIL MIN. CONDUCTOR SIZE
1000 KCMIL MAX. CONDUCTOR SIZE
COPPER CONDUCTOR MATERIAL
UL APPROVAL
1 CONDUCTOR(S)
0.53 INCH STUD SIZE
1.998 INCH W X 0.254 INCH THK PAD SIZE
1 PAD HOLE(S)
OFFSET PAD TYPE
3/8 INCH HEX SOCKET SCREW TYPE
VOLTAGE RATING 600 V
TEMPERATURE RATING 90 DEG C
DE MODEL