NSI Industries LLC Mechanical Cable Lug DE708

Description
ELECTROLYTIC COPPER, STEEL PLATED SCREW MATERIAL 4.32 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE UL, UL 486 APPROVAL 1 CONDUCTOR(S) 15/16 INCH STUD SIZE 0.84 INCH LENGTH X 1.497 INCH WIDTH X 0.403 INCH THICK PAD SIZE 15/16 INCH HEX HEAD SCREW SCREW TYPE VOLTAGE RATING 600 VOLT CURRENT RATING 400 AMP TORQUE 300 INCH-POUND HEIGHT 2.2 INCH TEMPERATURE RATING 90 DEG F PACKAGING QUANTITY 2 DE MODEL
Datasheet
Description
ELECTROLYTIC COPPER, STEEL PLATED SCREW MATERIAL 4.32 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE UL, UL 486 APPROVAL 1 CONDUCTOR(S) 15/16 INCH STUD SIZE 0.84 INCH LENGTH X 1.497 INCH WIDTH X 0.403 INCH THICK PAD SIZE 15/16 INCH HEX HEAD SCREW SCREW TYPE VOLTAGE RATING 600 VOLT CURRENT RATING 400 AMP TORQUE 300 INCH-POUND HEIGHT 2.2 INCH TEMPERATURE RATING 90 DEG F PACKAGING QUANTITY 2 DE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - DE708 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
DE708
Mechanical Cable Lug DE708
ELECTROLYTIC COPPER, STEEL PLATED SCREW MATERIAL 4.32 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE UL, UL 486 APPROVAL 1 CONDUCTOR(S) 15/16 INCH STUD SIZE 0.84 INCH LENGTH X 1.497 INCH WIDTH X 0.403 INCH THICK PAD SIZE 15/16 INCH HEX HEAD SCREW SCREW TYPE VOLTAGE RATING 600 VOLT CURRENT RATING 400 AMP TORQUE 300 INCH-POUND HEIGHT 2.2 INCH TEMPERATURE RATING 90 DEG F PACKAGING QUANTITY 2 DE MODEL
  • ELECTROLYTIC COPPER, STEEL PLATED SCREW MATERIAL
  • 4.32 INCH OVERALL LENGTH
  • 4/0 AWG MIN. CONDUCTOR SIZE
  • 500 KCMIL MAX. CONDUCTOR SIZE
  • UL, UL 486 APPROVAL
  • 1 CONDUCTOR(S)
  • 15/16 INCH STUD SIZE
  • 0.84 INCH LENGTH X 1.497 INCH WIDTH X 0.403 INCH THICK PAD SIZE
  • 15/16 INCH HEX HEAD SCREW SCREW TYPE
  • VOLTAGE RATING 600 VOLT
  • CURRENT RATING 400 AMP
  • TORQUE 300 INCH-POUND
  • HEIGHT 2.2 INCH
  • TEMPERATURE RATING 90 DEG F
  • PACKAGING QUANTITY 2
  • DE MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number DE708
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Terminals - Specialized Connectors - A101975-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
Ring Terminals - 1788647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details