NSI Industries LLC Mechanical Cable Lug DE707

Description
ELECTROLYTIC COPPER MATERIAL 2.38 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 1 INCH W X 0.13 INCH THK PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE 7/32 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C DE MODEL
Datasheet
Description
ELECTROLYTIC COPPER MATERIAL 2.38 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 1 INCH W X 0.13 INCH THK PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE 7/32 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C DE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - DE707 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
DE707
Mechanical Cable Lug DE707
ELECTROLYTIC COPPER MATERIAL 2.38 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 1 INCH W X 0.13 INCH THK PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE 7/32 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C DE MODEL
  • ELECTROLYTIC COPPER MATERIAL
  • 2.38 INCH OVERALL LENGTH
  • 2 AWG MIN. CONDUCTOR SIZE
  • 4/0 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 1 CONDUCTOR(S)
  • 0.56 INCH STUD SIZE
  • 1 INCH W X 0.13 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • 7/32 INCH HEX SOCKET SCREW TYPE
  • VOLTAGE RATING 600 V
  • TEMPERATURE RATING 90 DEG C
  • DE MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number DE707
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal, Pin, 8.76Mm; Product Range Amphenol Communications Solutions - 27AJ4000 - Newark, An Avnet Company
Specs
Terminal Type Connector Pin
Features RoHS; Insulated
View Details
2 suppliers
Quick Disconnects - 1-1627099-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details
Bootlace Ferrules - 1787338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details