NSI Industries LLC Mechanical Cable Lug DE706

Description
ELECTROLYTIC COPPER MATERIAL 1.97 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 0.28 INCH STUD SIZE 0.63 INCH W X 0.13 INCH THK PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SLOTTED SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C DE MODEL
Datasheet
Description
ELECTROLYTIC COPPER MATERIAL 1.97 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 0.28 INCH STUD SIZE 0.63 INCH W X 0.13 INCH THK PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SLOTTED SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C DE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - DE706 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
DE706
Mechanical Cable Lug DE706
ELECTROLYTIC COPPER MATERIAL 1.97 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 0.28 INCH STUD SIZE 0.63 INCH W X 0.13 INCH THK PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SLOTTED SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C DE MODEL
  • ELECTROLYTIC COPPER MATERIAL
  • 1.97 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 1/0 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 1 CONDUCTOR(S)
  • 0.28 INCH STUD SIZE
  • 0.63 INCH W X 0.13 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • SLOTTED SCREW TYPE
  • VOLTAGE RATING 600 V
  • TEMPERATURE RATING 90 DEG C
  • DE MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number DE706
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Ring Terminals & Spade Terminals - 1-1627030-2 - TE Connectivity
Specs
Material Nickel
Features RoHS
North American 15 to 20 AWG
View Details
Bootlace Ferrules - 1787359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 16 mm2
View Details