NSI Industries LLC Compression Cable Lug CAL40

Description
EC GRADE ALUMINUM MATERIAL RED COLOR ALUMINUM/COPPER/COMP ACT CONDUCTOR MATERIAL UL, CSA APPROVAL 4/0 AWG STRANDED ALUMINUM/COPPER, 4/0 AWG COMPACT CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.84/18/324/TX/76/11 A/249 DIE INDEX 1 PAD HOLE(S) STANDARD PACKAGE 12 PER CARTON CAL MODEL
Datasheet
Description
EC GRADE ALUMINUM MATERIAL RED COLOR ALUMINUM/COPPER/COMP ACT CONDUCTOR MATERIAL UL, CSA APPROVAL 4/0 AWG STRANDED ALUMINUM/COPPER, 4/0 AWG COMPACT CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.84/18/324/TX/76/11 A/249 DIE INDEX 1 PAD HOLE(S) STANDARD PACKAGE 12 PER CARTON CAL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CAL40 - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
CAL40
Compression Cable Lug CAL40
EC GRADE ALUMINUM MATERIAL RED COLOR ALUMINUM/COPPER/COMP ACT CONDUCTOR MATERIAL UL, CSA APPROVAL 4/0 AWG STRANDED ALUMINUM/COPPER, 4/0 AWG COMPACT CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.84/18/324/TX/76/11 A/249 DIE INDEX 1 PAD HOLE(S) STANDARD PACKAGE 12 PER CARTON CAL MODEL
  • EC GRADE ALUMINUM MATERIAL
  • RED COLOR
  • ALUMINUM/COPPER/COMPACT CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 4/0 AWG STRANDED ALUMINUM/COPPER, 4/0 AWG COMPACT CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 0.84/18/324/TX/76/11A/249 DIE INDEX
  • 1 PAD HOLE(S)
  • STANDARD PACKAGE 12 PER CARTON
  • CAL MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number CAL40
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Ferrules - 2869.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details