NSI Industries LLC Compression Cable Lug CAL4

Description
EC GRADE ALUMINUM MATERIAL RED COLOR ALUMINUM/COPPER/COMP ACT CONDUCTOR MATERIAL UL, CSA APPROVAL 3 AWG SOLID ALUMINUM/COPPER, 4 AWG STRANDED ALUMINUM/COPPER, 4 AWG COMPACT CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.84/18/324/TX/76/11 A/249 DIE INDEX 1 PAD HOLE(S) STANDARD PACKAGE 12 PER CARTON CAL MODEL
Datasheet
Description
EC GRADE ALUMINUM MATERIAL RED COLOR ALUMINUM/COPPER/COMP ACT CONDUCTOR MATERIAL UL, CSA APPROVAL 3 AWG SOLID ALUMINUM/COPPER, 4 AWG STRANDED ALUMINUM/COPPER, 4 AWG COMPACT CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.84/18/324/TX/76/11 A/249 DIE INDEX 1 PAD HOLE(S) STANDARD PACKAGE 12 PER CARTON CAL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CAL4 - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
CAL4
Compression Cable Lug CAL4
EC GRADE ALUMINUM MATERIAL RED COLOR ALUMINUM/COPPER/COMP ACT CONDUCTOR MATERIAL UL, CSA APPROVAL 3 AWG SOLID ALUMINUM/COPPER, 4 AWG STRANDED ALUMINUM/COPPER, 4 AWG COMPACT CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.84/18/324/TX/76/11 A/249 DIE INDEX 1 PAD HOLE(S) STANDARD PACKAGE 12 PER CARTON CAL MODEL
  • EC GRADE ALUMINUM MATERIAL
  • RED COLOR
  • ALUMINUM/COPPER/COMPACT CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 3 AWG SOLID ALUMINUM/COPPER, 4 AWG STRANDED ALUMINUM/COPPER, 4 AWG COMPACT CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 0.84/18/324/TX/76/11A/249 DIE INDEX
  • 1 PAD HOLE(S)
  • STANDARD PACKAGE 12 PER CARTON
  • CAL MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number CAL4
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Quick Disconnects - 1-1627100-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details
Ring Terminals - 1787274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details