NSI Industries LLC Mechanical Cable Lug BS400T2

Description
LAY-IN TYPE ALUMINUM MATERIAL 3.812 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2 CONDUCTOR(S) 0.281 INCH STUD SIZE 2.468 INCH W X 0.375 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 0.375 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C BS MODEL
Datasheet
Description
LAY-IN TYPE ALUMINUM MATERIAL 3.812 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2 CONDUCTOR(S) 0.281 INCH STUD SIZE 2.468 INCH W X 0.375 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 0.375 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C BS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - BS400T2 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
BS400T2
Mechanical Cable Lug BS400T2
LAY-IN TYPE ALUMINUM MATERIAL 3.812 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2 CONDUCTOR(S) 0.281 INCH STUD SIZE 2.468 INCH W X 0.375 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 0.375 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C BS MODEL
  • LAY-IN TYPE
  • ALUMINUM MATERIAL
  • 3.812 INCH OVERALL LENGTH
  • 1/0 AWG MIN. CONDUCTOR SIZE
  • 250 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 2 CONDUCTOR(S)
  • 0.281 INCH STUD SIZE
  • 2.468 INCH W X 0.375 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 0.375 INCH HEX SOCKET SCREW TYPE
  • VOLTAGE RATING 600 V
  • TEMPERATURE RATING 90 DEG C
  • BS MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number BS400T2
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details