NSI Industries LLC Mechanical Cable Lug BS400T

Description
LAY-IN TYPE ALUMINUM MATERIAL 2.81 INCH OVERALL LENGTH 4 AWG, (2) 1/0 AWG MIN. CONDUCTOR SIZE 600 KCMIL, (2) 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 0.625 INCH STUD SIZE 1.38 INCH W X 0.312 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 0.375 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C BS MODEL
Datasheet
Description
LAY-IN TYPE ALUMINUM MATERIAL 2.81 INCH OVERALL LENGTH 4 AWG, (2) 1/0 AWG MIN. CONDUCTOR SIZE 600 KCMIL, (2) 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 0.625 INCH STUD SIZE 1.38 INCH W X 0.312 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 0.375 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C BS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - BS400T - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
BS400T
Mechanical Cable Lug BS400T
LAY-IN TYPE ALUMINUM MATERIAL 2.81 INCH OVERALL LENGTH 4 AWG, (2) 1/0 AWG MIN. CONDUCTOR SIZE 600 KCMIL, (2) 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 0.625 INCH STUD SIZE 1.38 INCH W X 0.312 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 0.375 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C BS MODEL
  • LAY-IN TYPE
  • ALUMINUM MATERIAL
  • 2.81 INCH OVERALL LENGTH
  • 4 AWG, (2) 1/0 AWG MIN. CONDUCTOR SIZE
  • 600 KCMIL, (2) 250 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 0.625 INCH STUD SIZE
  • 1.38 INCH W X 0.312 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 0.375 INCH HEX SOCKET SCREW TYPE
  • VOLTAGE RATING 600 V
  • TEMPERATURE RATING 90 DEG C
  • BS MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number BS400T
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Connector Contacts - 104480-8 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Terminal Posts - 1796903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details