NSI Industries LLC Splice Connector B8

Description
BUTT TYPE ELECTRO TIN PLATED COPPER MATERIAL SILVER COLOR 0.827 INCH UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 50 PER PACK STANDARD PACKAGE 8 AWG CONDUCTOR SIZE NON-INSULATED INSULATION TYPE B MODEL
Datasheet
Description
BUTT TYPE ELECTRO TIN PLATED COPPER MATERIAL SILVER COLOR 0.827 INCH UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 50 PER PACK STANDARD PACKAGE 8 AWG CONDUCTOR SIZE NON-INSULATED INSULATION TYPE B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - B8 - NSI Industries LLC
Huntersville, NC, USA
Splice Connector
B8
Splice Connector B8
BUTT TYPE ELECTRO TIN PLATED COPPER MATERIAL SILVER COLOR 0.827 INCH UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 50 PER PACK STANDARD PACKAGE 8 AWG CONDUCTOR SIZE NON-INSULATED INSULATION TYPE B MODEL
  • BUTT TYPE
  • ELECTRO TIN PLATED COPPER MATERIAL
  • SILVER COLOR
  • 0.827 INCH
  • UL (CANADA AND US) APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 50 PER PACK STANDARD PACKAGE
  • 8 AWG CONDUCTOR SIZE
  • NON-INSULATED INSULATION TYPE
  • B MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number B8
Product Name Splice Connector
Terminal Type Butt Terminal; Splice Connector
Unlock Full Specs
to access all available technical data