NSI Industries LLC Splice Connector B8-V

Description
BUTT TYPE ELECTRO TIN PLATED COPPER, PVC MATERIAL RED COLOR 1.398 INCH 0.827 INCH BARREL LENGTH UL (CANADA AND US) APPROVAL 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 8 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE 0.177 INCH BARREL INNER DIAMETER 0.335 INCH BARREL OUTER DIAMETER B MODEL
Datasheet
Description
BUTT TYPE ELECTRO TIN PLATED COPPER, PVC MATERIAL RED COLOR 1.398 INCH 0.827 INCH BARREL LENGTH UL (CANADA AND US) APPROVAL 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 8 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE 0.177 INCH BARREL INNER DIAMETER 0.335 INCH BARREL OUTER DIAMETER B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - B8-V - NSI Industries LLC
Huntersville, NC, USA
Splice Connector
B8-V
Splice Connector B8-V
BUTT TYPE ELECTRO TIN PLATED COPPER, PVC MATERIAL RED COLOR 1.398 INCH 0.827 INCH BARREL LENGTH UL (CANADA AND US) APPROVAL 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 8 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE 0.177 INCH BARREL INNER DIAMETER 0.335 INCH BARREL OUTER DIAMETER B MODEL
  • BUTT TYPE
  • ELECTRO TIN PLATED COPPER, PVC MATERIAL
  • RED COLOR
  • 1.398 INCH
  • 0.827 INCH BARREL LENGTH
  • UL (CANADA AND US) APPROVAL
  • 300 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 25 PER CARTON STANDARD PACKAGE
  • 8 AWG CONDUCTOR SIZE
  • VINYL INSULATED INSULATION TYPE
  • 0.177 INCH BARREL INNER DIAMETER
  • 0.335 INCH BARREL OUTER DIAMETER
  • B MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number B8-V
Product Name Splice Connector
Terminal Type Butt Terminal; Splice Connector
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Connector Contacts - 103171-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals - 1788687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details