NSI Industries LLC Splice Connector B22-V

Description
BUTT TYPE VINYL MATERIAL RED COLOR 1.024 INCH UL (CANADA AND US) APPROVAL 300 VOLT VOLTAGE RATING 75 DEG C TEMPERATURE RATING 100 PER PACK STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE NUMBER OF TERMINALS 2 B MODEL
Datasheet
Description
BUTT TYPE VINYL MATERIAL RED COLOR 1.024 INCH UL (CANADA AND US) APPROVAL 300 VOLT VOLTAGE RATING 75 DEG C TEMPERATURE RATING 100 PER PACK STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE NUMBER OF TERMINALS 2 B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - B22-V - NSI Industries LLC
Huntersville, NC, USA
Splice Connector
B22-V
Splice Connector B22-V
BUTT TYPE VINYL MATERIAL RED COLOR 1.024 INCH UL (CANADA AND US) APPROVAL 300 VOLT VOLTAGE RATING 75 DEG C TEMPERATURE RATING 100 PER PACK STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE NUMBER OF TERMINALS 2 B MODEL
  • BUTT TYPE
  • VINYL MATERIAL
  • RED COLOR
  • 1.024 INCH
  • UL (CANADA AND US) APPROVAL
  • 300 VOLT VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 100 PER PACK STANDARD PACKAGE
  • 22 TO 18 AWG CONDUCTOR SIZE
  • VINYL INSULATED INSULATION TYPE
  • NUMBER OF TERMINALS 2
  • B MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number B22-V
Product Name Splice Connector
Terminal Type Butt Terminal; Splice Connector
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Connector Contacts - 102920-2 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Bootlace Ferrules - 1788735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details