NSI Industries LLC Splice Connector B22-V-S

Description
BUTT TYPE ELECTRO TIN PLATED COPPER, PVC MATERIAL RED COLOR 1.024 INCH UL (CANADA AND US) APPROVAL 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 25 PER SMALL PACK STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE B MODEL
Datasheet
Description
BUTT TYPE ELECTRO TIN PLATED COPPER, PVC MATERIAL RED COLOR 1.024 INCH UL (CANADA AND US) APPROVAL 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 25 PER SMALL PACK STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - B22-V-S - NSI Industries LLC
Huntersville, NC, USA
Splice Connector
B22-V-S
Splice Connector B22-V-S
BUTT TYPE ELECTRO TIN PLATED COPPER, PVC MATERIAL RED COLOR 1.024 INCH UL (CANADA AND US) APPROVAL 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 25 PER SMALL PACK STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE B MODEL
  • BUTT TYPE
  • ELECTRO TIN PLATED COPPER, PVC MATERIAL
  • RED COLOR
  • 1.024 INCH
  • UL (CANADA AND US) APPROVAL
  • 300 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 25 PER SMALL PACK STANDARD PACKAGE
  • 22 TO 18 AWG CONDUCTOR SIZE
  • VINYL INSULATED INSULATION TYPE
  • B MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number B22-V-S
Product Name Splice Connector
Terminal Type Butt Terminal; Splice Connector
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details