NSI Industries LLC Splice Connector B22-N

Description
BUTT TYPE ELECTRO TIN PLATED COPPER, NYLON MATERIAL RED COLOR 0.787 INCH 0.472 INCH BARREL LENGTH UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER PACK STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE NYLON INSULATED INSULATION TYPE 0.039 INCH BARREL INNER DIAMETER 0.091 INCH BARREL OUTER DIAMETER B MODEL
Datasheet
Description
BUTT TYPE ELECTRO TIN PLATED COPPER, NYLON MATERIAL RED COLOR 0.787 INCH 0.472 INCH BARREL LENGTH UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER PACK STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE NYLON INSULATED INSULATION TYPE 0.039 INCH BARREL INNER DIAMETER 0.091 INCH BARREL OUTER DIAMETER B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - B22-N - NSI Industries LLC
Huntersville, NC, USA
Splice Connector
B22-N
Splice Connector B22-N
BUTT TYPE ELECTRO TIN PLATED COPPER, NYLON MATERIAL RED COLOR 0.787 INCH 0.472 INCH BARREL LENGTH UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER PACK STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE NYLON INSULATED INSULATION TYPE 0.039 INCH BARREL INNER DIAMETER 0.091 INCH BARREL OUTER DIAMETER B MODEL
  • BUTT TYPE
  • ELECTRO TIN PLATED COPPER, NYLON MATERIAL
  • RED COLOR
  • 0.787 INCH
  • 0.472 INCH BARREL LENGTH
  • UL (CANADA AND US) APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 100 PER PACK STANDARD PACKAGE
  • 22 TO 18 AWG CONDUCTOR SIZE
  • NYLON INSULATED INSULATION TYPE
  • 0.039 INCH BARREL INNER DIAMETER
  • 0.091 INCH BARREL OUTER DIAMETER
  • B MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number B22-N
Product Name Splice Connector
Terminal Type Butt Terminal; Splice Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Ring Terminals - 1788607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details