NSI Industries LLC Splice Connector B16-V

Description
BUTT TYPE ELECTRO TIN PLATED COPPER, PVC MATERIAL BLUE COLOR 1.024 INCH 0.591 INCH BARREL LENGTH UL (CANADA AND US) APPROVAL 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 50 PER CARTON STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE 0.091 INCH BARREL INNER DIAMETER 0.177 INCH BARREL OUTER DIAMETER MINITERMS BRAND B MODEL
Datasheet
Description
BUTT TYPE ELECTRO TIN PLATED COPPER, PVC MATERIAL BLUE COLOR 1.024 INCH 0.591 INCH BARREL LENGTH UL (CANADA AND US) APPROVAL 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 50 PER CARTON STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE 0.091 INCH BARREL INNER DIAMETER 0.177 INCH BARREL OUTER DIAMETER MINITERMS BRAND B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - B16-V - NSI Industries LLC
Huntersville, NC, USA
Splice Connector
B16-V
Splice Connector B16-V
BUTT TYPE ELECTRO TIN PLATED COPPER, PVC MATERIAL BLUE COLOR 1.024 INCH 0.591 INCH BARREL LENGTH UL (CANADA AND US) APPROVAL 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 50 PER CARTON STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE 0.091 INCH BARREL INNER DIAMETER 0.177 INCH BARREL OUTER DIAMETER MINITERMS BRAND B MODEL
  • BUTT TYPE
  • ELECTRO TIN PLATED COPPER, PVC MATERIAL
  • BLUE COLOR
  • 1.024 INCH
  • 0.591 INCH BARREL LENGTH
  • UL (CANADA AND US) APPROVAL
  • 300 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 50 PER CARTON STANDARD PACKAGE
  • 16 TO 14 AWG CONDUCTOR SIZE
  • VINYL INSULATED INSULATION TYPE
  • 0.091 INCH BARREL INNER DIAMETER
  • 0.177 INCH BARREL OUTER DIAMETER
  • MINITERMS BRAND
  • B MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number B16-V
Product Name Splice Connector
Terminal Type Butt Terminal; Splice Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal, Pcb, Copper Alloy; Tab Size Metric Amphenol Communications Solutions - 07AH0902 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
2 suppliers
Connector Contacts - 1-175195-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Bootlace Ferrules - 1788737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details