NSI Industries LLC Splice Connector B12

Description
BUTT TYPE ELECTRO TIN PLATED COPPER MATERIAL SILVER COLOR 0.591 INCH UL APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 50 PER PACK STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE NON-INSULATED INSULATION TYPE MINITERMS BRAND B MODEL
Datasheet
Description
BUTT TYPE ELECTRO TIN PLATED COPPER MATERIAL SILVER COLOR 0.591 INCH UL APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 50 PER PACK STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE NON-INSULATED INSULATION TYPE MINITERMS BRAND B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - B12 - NSI Industries LLC
Huntersville, NC, USA
Splice Connector
B12
Splice Connector B12
BUTT TYPE ELECTRO TIN PLATED COPPER MATERIAL SILVER COLOR 0.591 INCH UL APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 50 PER PACK STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE NON-INSULATED INSULATION TYPE MINITERMS BRAND B MODEL
  • BUTT TYPE
  • ELECTRO TIN PLATED COPPER MATERIAL
  • SILVER COLOR
  • 0.591 INCH
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 50 PER PACK STANDARD PACKAGE
  • 12 TO 10 AWG CONDUCTOR SIZE
  • NON-INSULATED INSULATION TYPE
  • MINITERMS BRAND
  • B MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number B12
Product Name Splice Connector
Terminal Type Butt Terminal; Splice Connector
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details