NSI Industries LLC Splice Connector B12-V

Description
BUTT TYPE ELECTRO TIN PLATED COPPER, PVC MATERIAL YELLOW COLOR 1.024 INCH 0.591 INCH BARREL LENGTH UL (CANADA AND US) APPROVAL 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 50 PER CARTON STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE 0.142 INCH BARREL INNER DIAMETER 0.256 INCH BARREL OUTER DIAMETER MINITERMS BRAND B MODEL
Datasheet
Description
BUTT TYPE ELECTRO TIN PLATED COPPER, PVC MATERIAL YELLOW COLOR 1.024 INCH 0.591 INCH BARREL LENGTH UL (CANADA AND US) APPROVAL 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 50 PER CARTON STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE 0.142 INCH BARREL INNER DIAMETER 0.256 INCH BARREL OUTER DIAMETER MINITERMS BRAND B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - B12-V - NSI Industries LLC
Huntersville, NC, USA
Splice Connector
B12-V
Splice Connector B12-V
BUTT TYPE ELECTRO TIN PLATED COPPER, PVC MATERIAL YELLOW COLOR 1.024 INCH 0.591 INCH BARREL LENGTH UL (CANADA AND US) APPROVAL 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 50 PER CARTON STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE 0.142 INCH BARREL INNER DIAMETER 0.256 INCH BARREL OUTER DIAMETER MINITERMS BRAND B MODEL
  • BUTT TYPE
  • ELECTRO TIN PLATED COPPER, PVC MATERIAL
  • YELLOW COLOR
  • 1.024 INCH
  • 0.591 INCH BARREL LENGTH
  • UL (CANADA AND US) APPROVAL
  • 300 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 50 PER CARTON STANDARD PACKAGE
  • 12 TO 10 AWG CONDUCTOR SIZE
  • VINYL INSULATED INSULATION TYPE
  • 0.142 INCH BARREL INNER DIAMETER
  • 0.256 INCH BARREL OUTER DIAMETER
  • MINITERMS BRAND
  • B MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number B12-V
Product Name Splice Connector
Terminal Type Butt Terminal; Splice Connector
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Connector Contacts - 1-192007-9 - TE Connectivity
Specs
Features RoHS
View Details
Bootlace Ferrules - 1901981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details