NSI Industries LLC Mechanical Single Cable Tap APS500

Description
TIN PLATED ALUMINUM MATERIAL 2 AWG STRANDED MIN. RUN CONDUCTOR SIZE 500 KCMIL STRANDED MAX. RUN CONDUCTOR SIZE 2 AWG STRANDED MIN. TAP CONDUCTOR SIZE 500 KCMIL STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 V VOLTAGE RATING WIRE DIAMETER RANGE 0.464 TO 0.814 INCH OVERALL DIMENSION 3.62 INCH L X 1.73 INCH W APS MODEL
Datasheet
Description
TIN PLATED ALUMINUM MATERIAL 2 AWG STRANDED MIN. RUN CONDUCTOR SIZE 500 KCMIL STRANDED MAX. RUN CONDUCTOR SIZE 2 AWG STRANDED MIN. TAP CONDUCTOR SIZE 500 KCMIL STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 V VOLTAGE RATING WIRE DIAMETER RANGE 0.464 TO 0.814 INCH OVERALL DIMENSION 3.62 INCH L X 1.73 INCH W APS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - APS500 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Single Cable Tap
APS500
Mechanical Single Cable Tap APS500
TIN PLATED ALUMINUM MATERIAL 2 AWG STRANDED MIN. RUN CONDUCTOR SIZE 500 KCMIL STRANDED MAX. RUN CONDUCTOR SIZE 2 AWG STRANDED MIN. TAP CONDUCTOR SIZE 500 KCMIL STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 V VOLTAGE RATING WIRE DIAMETER RANGE 0.464 TO 0.814 INCH OVERALL DIMENSION 3.62 INCH L X 1.73 INCH W APS MODEL
  • TIN PLATED ALUMINUM MATERIAL
  • 2 AWG STRANDED MIN. RUN CONDUCTOR SIZE
  • 500 KCMIL STRANDED MAX. RUN CONDUCTOR SIZE
  • 2 AWG STRANDED MIN. TAP CONDUCTOR SIZE
  • 500 KCMIL STRANDED MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT INSTALLATION
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 486B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • WIRE DIAMETER RANGE 0.464 TO 0.814 INCH
  • OVERALL DIMENSION 3.62 INCH L X 1.73 INCH W
  • APS MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number APS500
Product Name Mechanical Single Cable Tap
Busbar Type Single Conductor
Unlock Full Specs
to access all available technical data

Similar Products

Bus Bar Mounting - BVD - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars - 1444830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage Configuration Other
Voltage Ranges 2 Phase
Amp Rating 63 amps
View Details
Three Phase Busbar - 3P18U3/71 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Three Phase International Configuration
View Details