NSI Industries LLC Mechanical Single Cable Tap APS06

Description
TIN PLATED ALUMINUM MATERIAL 10 AWG STRANDED MIN. RUN CONDUCTOR SIZE 6 AWG STRANDED MAX. RUN CONDUCTOR SIZE 10 AWG STRANDED MIN. TAP CONDUCTOR SIZE 6 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 V VOLTAGE RATING WIRE DIAMETER RANGE 0.101 TO 0.184 INCH OVERALL DIMENSION 1.28 INCH L X 0.56 INCH W APS MODEL
Datasheet
Description
TIN PLATED ALUMINUM MATERIAL 10 AWG STRANDED MIN. RUN CONDUCTOR SIZE 6 AWG STRANDED MAX. RUN CONDUCTOR SIZE 10 AWG STRANDED MIN. TAP CONDUCTOR SIZE 6 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 V VOLTAGE RATING WIRE DIAMETER RANGE 0.101 TO 0.184 INCH OVERALL DIMENSION 1.28 INCH L X 0.56 INCH W APS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - APS06 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Single Cable Tap
APS06
Mechanical Single Cable Tap APS06
TIN PLATED ALUMINUM MATERIAL 10 AWG STRANDED MIN. RUN CONDUCTOR SIZE 6 AWG STRANDED MAX. RUN CONDUCTOR SIZE 10 AWG STRANDED MIN. TAP CONDUCTOR SIZE 6 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 V VOLTAGE RATING WIRE DIAMETER RANGE 0.101 TO 0.184 INCH OVERALL DIMENSION 1.28 INCH L X 0.56 INCH W APS MODEL
  • TIN PLATED ALUMINUM MATERIAL
  • 10 AWG STRANDED MIN. RUN CONDUCTOR SIZE
  • 6 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 10 AWG STRANDED MIN. TAP CONDUCTOR SIZE
  • 6 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT INSTALLATION
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 486B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • WIRE DIAMETER RANGE 0.101 TO 0.184 INCH
  • OVERALL DIMENSION 1.28 INCH L X 0.56 INCH W
  • APS MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number APS06
Product Name Mechanical Single Cable Tap
Busbar Type Single Conductor
Unlock Full Specs
to access all available technical data

Similar Products

Bus Bar Mounting - BAS - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 3-880492-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 28 amps
View Details
Second Phase Busbar with Standard Spacing - 2P18U3/20 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details