NSI Industries LLC Compression Cable Lug AL8-14

Description
ELECTRO TIN PLATED ALUMINUM MATERIAL BLUE COLOR 1.56 INCH OVERALL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 8 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 1 TO 21 DIE INDEX 0.5 INCH W PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE INNER DIAMETER 0.16 INCH OUTER DIAMETER 0.3 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS AL MODEL
Datasheet
Description
ELECTRO TIN PLATED ALUMINUM MATERIAL BLUE COLOR 1.56 INCH OVERALL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 8 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 1 TO 21 DIE INDEX 0.5 INCH W PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE INNER DIAMETER 0.16 INCH OUTER DIAMETER 0.3 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS AL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - AL8-14 - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
AL8-14
Compression Cable Lug AL8-14
ELECTRO TIN PLATED ALUMINUM MATERIAL BLUE COLOR 1.56 INCH OVERALL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 8 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 1 TO 21 DIE INDEX 0.5 INCH W PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE INNER DIAMETER 0.16 INCH OUTER DIAMETER 0.3 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS AL MODEL
  • ELECTRO TIN PLATED ALUMINUM MATERIAL
  • BLUE COLOR
  • 1.56 INCH OVERALL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486A/B, UL (CANADA AND US) APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 8 AWG CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 1 TO 21 DIE INDEX
  • 0.5 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD BARREL TYPE
  • INNER DIAMETER 0.16 INCH
  • OUTER DIAMETER 0.3 INCH
  • TEMPERATURE RATING 90 DEG C
  • APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
  • AL MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number AL8-14
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2858.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details