NSI Industries LLC Compression Cable Lug AL750N

Description
ELECTRO TIN PLATED ALUMINUM MATERIAL RED COLOR 7.37 INCH OVERALL LENGTH 3.2 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 750 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 18/301/115H DIE INDEX 3.12 INCH L X 1.78 INCH W X 0.55 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING STANDARD BARREL TYPE INNER DIAMETER 1.03 INCH OUTER DIAMETER 1.6 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS AL-N MODEL
Datasheet
Description
ELECTRO TIN PLATED ALUMINUM MATERIAL RED COLOR 7.37 INCH OVERALL LENGTH 3.2 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 750 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 18/301/115H DIE INDEX 3.12 INCH L X 1.78 INCH W X 0.55 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING STANDARD BARREL TYPE INNER DIAMETER 1.03 INCH OUTER DIAMETER 1.6 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS AL-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - AL750N - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
AL750N
Compression Cable Lug AL750N
ELECTRO TIN PLATED ALUMINUM MATERIAL RED COLOR 7.37 INCH OVERALL LENGTH 3.2 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 750 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 18/301/115H DIE INDEX 3.12 INCH L X 1.78 INCH W X 0.55 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING STANDARD BARREL TYPE INNER DIAMETER 1.03 INCH OUTER DIAMETER 1.6 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS AL-N MODEL
  • ELECTRO TIN PLATED ALUMINUM MATERIAL
  • RED COLOR
  • 7.37 INCH OVERALL LENGTH
  • 3.2 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486A/B, UL (CANADA AND US) APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 750 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 18/301/115H DIE INDEX
  • 3.12 INCH L X 1.78 INCH W X 0.55 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • STANDARD BARREL TYPE
  • INNER DIAMETER 1.03 INCH
  • OUTER DIAMETER 1.6 INCH
  • TEMPERATURE RATING 90 DEG C
  • APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
  • AL-N MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number AL750N
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data