ELECTRO TIN PLATED ALUMINUM MATERIAL
BLACK COLOR
5.12 INCH OVERALL LENGTH
2.6 INCH BARREL LENGTH
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486A/B, UL (CANADA AND US) APPROVAL
600 V TO 35 KV VOLTAGE RATING
600 KCMIL CONDUCTOR SIZE
1/2 INCH STUD SIZE
17/473/106 DIE INDEX
1.87 INCH L X 1.96 INCH W X 0.51 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD BARREL TYPE
INNER DIAMETER 0.92 INCH
OUTER DIAMETER 1.44 INCH
TEMPERATURE RATING 90 DEG C
APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
AL MODEL
NSI Industries LLC
Done
Datasheet
Description
ELECTRO TIN PLATED ALUMINUM MATERIAL
BLACK COLOR
5.12 INCH OVERALL LENGTH
2.6 INCH BARREL LENGTH
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486A/B, UL (CANADA AND US) APPROVAL
600 V TO 35 KV VOLTAGE RATING
600 KCMIL CONDUCTOR SIZE
1/2 INCH STUD SIZE
17/473/106 DIE INDEX
1.87 INCH L X 1.96 INCH W X 0.51 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD BARREL TYPE
INNER DIAMETER 0.92 INCH
OUTER DIAMETER 1.44 INCH
TEMPERATURE RATING 90 DEG C
APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
AL MODEL
ELECTRO TIN PLATED ALUMINUM MATERIAL
BLACK COLOR
5.12 INCH OVERALL LENGTH
2.6 INCH BARREL LENGTH
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486A/B, UL (CANADA AND US) APPROVAL
600 V TO 35 KV VOLTAGE RATING
600 KCMIL CONDUCTOR SIZE
1/2 INCH STUD SIZE
17/473/106 DIE INDEX
1.87 INCH L X 1.96 INCH W X 0.51 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD BARREL TYPE
INNER DIAMETER 0.92 INCH
OUTER DIAMETER 1.44 INCH
TEMPERATURE RATING 90 DEG C
APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
AL MODEL
ELECTRO TIN PLATED ALUMINUM MATERIAL
BLACK COLOR
5.12 INCH OVERALL LENGTH
2.6 INCH BARREL LENGTH
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486A/B, UL (CANADA AND US) APPROVAL
600 V TO 35 KV VOLTAGE RATING
600 KCMIL CONDUCTOR SIZE
1/2 INCH STUD SIZE
17/473/106 DIE INDEX
1.87 INCH L X 1.96 INCH W X 0.51 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD BARREL TYPE
INNER DIAMETER 0.92 INCH
OUTER DIAMETER 1.44 INCH
TEMPERATURE RATING 90 DEG C
APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS