NSI Industries LLC Compression Cable Lug AL500-58

Description
ELECTRO TIN PLATED ALUMINUM MATERIAL PINK COLOR 4.74 INCH OVERALL LENGTH 2.5 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE 16A/300/99 DIE INDEX 1.5 INCH L X 1.79 INCH W X 0.47 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE INNER DIAMETER 0.84 INCH OUTER DIAMETER 1.32 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS AL MODEL
Datasheet
Description
ELECTRO TIN PLATED ALUMINUM MATERIAL PINK COLOR 4.74 INCH OVERALL LENGTH 2.5 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE 16A/300/99 DIE INDEX 1.5 INCH L X 1.79 INCH W X 0.47 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE INNER DIAMETER 0.84 INCH OUTER DIAMETER 1.32 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS AL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - AL500-58 - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
AL500-58
Compression Cable Lug AL500-58
ELECTRO TIN PLATED ALUMINUM MATERIAL PINK COLOR 4.74 INCH OVERALL LENGTH 2.5 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE 16A/300/99 DIE INDEX 1.5 INCH L X 1.79 INCH W X 0.47 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE INNER DIAMETER 0.84 INCH OUTER DIAMETER 1.32 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS AL MODEL
  • ELECTRO TIN PLATED ALUMINUM MATERIAL
  • PINK COLOR
  • 4.74 INCH OVERALL LENGTH
  • 2.5 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486A/B, UL (CANADA AND US) APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 500 KCMIL CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • 16A/300/99 DIE INDEX
  • 1.5 INCH L X 1.79 INCH W X 0.47 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD BARREL TYPE
  • INNER DIAMETER 0.84 INCH
  • OUTER DIAMETER 1.32 INCH
  • TEMPERATURE RATING 90 DEG C
  • APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
  • AL MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number AL500-58
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Spade Lug to Shrouded Banana Socket, Adapter - 9385 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
View Details
Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Connector Contacts - 0603-15-2001 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details