NSI Industries LLC Compression Cable Lug AL4/0-38

Description
ELECTRO TIN PLATED ALUMINUM MATERIAL WHITE COLOR 3.43 INCH OVERALL LENGTH 1.4 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 12/298/66 DIE INDEX 1.31 INCH L X 1.15 INCH W X 0.29 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE INNER DIAMETER 0.55 INCH OUTER DIAMETER 0.84 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS AL MODEL
Datasheet
Description
ELECTRO TIN PLATED ALUMINUM MATERIAL WHITE COLOR 3.43 INCH OVERALL LENGTH 1.4 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 12/298/66 DIE INDEX 1.31 INCH L X 1.15 INCH W X 0.29 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE INNER DIAMETER 0.55 INCH OUTER DIAMETER 0.84 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS AL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - AL4/0-38 - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
AL4/0-38
Compression Cable Lug AL4/0-38
ELECTRO TIN PLATED ALUMINUM MATERIAL WHITE COLOR 3.43 INCH OVERALL LENGTH 1.4 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 12/298/66 DIE INDEX 1.31 INCH L X 1.15 INCH W X 0.29 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE INNER DIAMETER 0.55 INCH OUTER DIAMETER 0.84 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS AL MODEL
  • ELECTRO TIN PLATED ALUMINUM MATERIAL
  • WHITE COLOR
  • 3.43 INCH OVERALL LENGTH
  • 1.4 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486A/B, UL (CANADA AND US) APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 4/0 AWG CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 12/298/66 DIE INDEX
  • 1.31 INCH L X 1.15 INCH W X 0.29 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD BARREL TYPE
  • INNER DIAMETER 0.55 INCH
  • OUTER DIAMETER 0.84 INCH
  • TEMPERATURE RATING 90 DEG C
  • APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
  • AL MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number AL4/0-38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data