NSI Industries LLC Compression Cable Lug AL300N

Description
ELECTRO TIN PLATED ALUMINUM MATERIAL BLUE COLOR 5.5 INCH OVERALL LENGTH 1.6 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 300 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 14/470/76 DIE INDEX 3.12 INCH L X 1.37 INCH W X 0.35 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING STANDARD BARREL TYPE INNER DIAMETER 0.65 INCH OUTER DIAMETER 1.01 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS AL-N MODEL
Datasheet
Description
ELECTRO TIN PLATED ALUMINUM MATERIAL BLUE COLOR 5.5 INCH OVERALL LENGTH 1.6 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 300 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 14/470/76 DIE INDEX 3.12 INCH L X 1.37 INCH W X 0.35 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING STANDARD BARREL TYPE INNER DIAMETER 0.65 INCH OUTER DIAMETER 1.01 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS AL-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - AL300N - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
AL300N
Compression Cable Lug AL300N
ELECTRO TIN PLATED ALUMINUM MATERIAL BLUE COLOR 5.5 INCH OVERALL LENGTH 1.6 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 300 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 14/470/76 DIE INDEX 3.12 INCH L X 1.37 INCH W X 0.35 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING STANDARD BARREL TYPE INNER DIAMETER 0.65 INCH OUTER DIAMETER 1.01 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS AL-N MODEL
  • ELECTRO TIN PLATED ALUMINUM MATERIAL
  • BLUE COLOR
  • 5.5 INCH OVERALL LENGTH
  • 1.6 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486A/B, UL (CANADA AND US) APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 300 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 14/470/76 DIE INDEX
  • 3.12 INCH L X 1.37 INCH W X 0.35 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • STANDARD BARREL TYPE
  • INNER DIAMETER 0.65 INCH
  • OUTER DIAMETER 1.01 INCH
  • TEMPERATURE RATING 90 DEG C
  • APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
  • AL-N MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number AL300N
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details