ELECTRO TIN PLATED ALUMINUM MATERIAL
RUBY COLOR
3 INCH OVERALL LENGTH
1.4 INCH BARREL LENGTH
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486A/B, UL (CANADA AND US) APPROVAL
600 V TO 35 KV VOLTAGE RATING
3/0 AWG CONDUCTOR SIZE
1/2 INCH STUD SIZE
10/467/60 DIE INDEX
1.12 INCH L X 1.03 INCH W X 0.28 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD BARREL TYPE
INNER DIAMETER 0.48 INCH
OUTER DIAMETER 0.76 INCH
TEMPERATURE RATING 90 DEG C
APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
AL MODEL
NSI Industries LLC
Done
Datasheet
Description
ELECTRO TIN PLATED ALUMINUM MATERIAL
RUBY COLOR
3 INCH OVERALL LENGTH
1.4 INCH BARREL LENGTH
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486A/B, UL (CANADA AND US) APPROVAL
600 V TO 35 KV VOLTAGE RATING
3/0 AWG CONDUCTOR SIZE
1/2 INCH STUD SIZE
10/467/60 DIE INDEX
1.12 INCH L X 1.03 INCH W X 0.28 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD BARREL TYPE
INNER DIAMETER 0.48 INCH
OUTER DIAMETER 0.76 INCH
TEMPERATURE RATING 90 DEG C
APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
AL MODEL
ELECTRO TIN PLATED ALUMINUM MATERIAL
RUBY COLOR
3 INCH OVERALL LENGTH
1.4 INCH BARREL LENGTH
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486A/B, UL (CANADA AND US) APPROVAL
600 V TO 35 KV VOLTAGE RATING
3/0 AWG CONDUCTOR SIZE
1/2 INCH STUD SIZE
10/467/60 DIE INDEX
1.12 INCH L X 1.03 INCH W X 0.28 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD BARREL TYPE
INNER DIAMETER 0.48 INCH
OUTER DIAMETER 0.76 INCH
TEMPERATURE RATING 90 DEG C
APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
AL MODEL
ELECTRO TIN PLATED ALUMINUM MATERIAL
RUBY COLOR
3 INCH OVERALL LENGTH
1.4 INCH BARREL LENGTH
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486A/B, UL (CANADA AND US) APPROVAL
600 V TO 35 KV VOLTAGE RATING
3/0 AWG CONDUCTOR SIZE
1/2 INCH STUD SIZE
10/467/60 DIE INDEX
1.12 INCH L X 1.03 INCH W X 0.28 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD BARREL TYPE
INNER DIAMETER 0.48 INCH
OUTER DIAMETER 0.76 INCH
TEMPERATURE RATING 90 DEG C
APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS