NSI Industries LLC Compression Cable Lug AL3/0-38

Description
ELECTRO TIN PLATED ALUMINUM MATERIAL RUBY COLOR 3 INCH OVERALL LENGTH 1.4 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 10/467/60 DIE INDEX 1.12 INCH L X 1.03 INCH W X 0.28 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE INNER DIAMETER 0.48 INCH OUTER DIAMETER 0.76 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS AL MODEL
Datasheet
Description
ELECTRO TIN PLATED ALUMINUM MATERIAL RUBY COLOR 3 INCH OVERALL LENGTH 1.4 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 10/467/60 DIE INDEX 1.12 INCH L X 1.03 INCH W X 0.28 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE INNER DIAMETER 0.48 INCH OUTER DIAMETER 0.76 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS AL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - AL3/0-38 - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
AL3/0-38
Compression Cable Lug AL3/0-38
ELECTRO TIN PLATED ALUMINUM MATERIAL RUBY COLOR 3 INCH OVERALL LENGTH 1.4 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 10/467/60 DIE INDEX 1.12 INCH L X 1.03 INCH W X 0.28 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE INNER DIAMETER 0.48 INCH OUTER DIAMETER 0.76 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS AL MODEL
  • ELECTRO TIN PLATED ALUMINUM MATERIAL
  • RUBY COLOR
  • 3 INCH OVERALL LENGTH
  • 1.4 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486A/B, UL (CANADA AND US) APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 3/0 AWG CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 10/467/60 DIE INDEX
  • 1.12 INCH L X 1.03 INCH W X 0.28 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD BARREL TYPE
  • INNER DIAMETER 0.48 INCH
  • OUTER DIAMETER 0.76 INCH
  • TEMPERATURE RATING 90 DEG C
  • APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
  • AL MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number AL3/0-38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details