NSI Industries LLC Compression Cable Lug AL2/0N

Description
ELECTRO TIN PLATED ALUMINUM MATERIAL OLIVE COLOR 4.79 INCH OVERALL LENGTH 1.3 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 10/297/54 DIE INDEX 3.12 INCH L X 0.94 INCH W X 0.24 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING STANDARD BARREL TYPE INNER DIAMETER 0.44 INCH OUTER DIAMETER 0.69 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS AL-N MODEL
Datasheet
Description
ELECTRO TIN PLATED ALUMINUM MATERIAL OLIVE COLOR 4.79 INCH OVERALL LENGTH 1.3 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 10/297/54 DIE INDEX 3.12 INCH L X 0.94 INCH W X 0.24 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING STANDARD BARREL TYPE INNER DIAMETER 0.44 INCH OUTER DIAMETER 0.69 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS AL-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - AL2/0N - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
AL2/0N
Compression Cable Lug AL2/0N
ELECTRO TIN PLATED ALUMINUM MATERIAL OLIVE COLOR 4.79 INCH OVERALL LENGTH 1.3 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 10/297/54 DIE INDEX 3.12 INCH L X 0.94 INCH W X 0.24 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING STANDARD BARREL TYPE INNER DIAMETER 0.44 INCH OUTER DIAMETER 0.69 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS AL-N MODEL
  • ELECTRO TIN PLATED ALUMINUM MATERIAL
  • OLIVE COLOR
  • 4.79 INCH OVERALL LENGTH
  • 1.3 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486A/B, UL (CANADA AND US) APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 2/0 AWG CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 10/297/54 DIE INDEX
  • 3.12 INCH L X 0.94 INCH W X 0.24 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • STANDARD BARREL TYPE
  • INNER DIAMETER 0.44 INCH
  • OUTER DIAMETER 0.69 INCH
  • TEMPERATURE RATING 90 DEG C
  • APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
  • AL-N MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number AL2/0N
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Ring Terminals & Spade Terminals - 1-1627187-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Bootlace Ferrules - 1787350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details