NSI Industries LLC Compression Cable Lug AL1/0N

Description
ELECTRO TIN PLATED ALUMINUM MATERIAL TAN COLOR 4.74 INCH OVERALL LENGTH 1.2 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 8/296/50 DIE INDEX 3.12 INCH L X 0.85 INCH W X 0.24 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING STANDARD BARREL TYPE INNER DIAMETER 0.39 INCH OUTER DIAMETER 0.63 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS AL-N MODEL
Datasheet
Description
ELECTRO TIN PLATED ALUMINUM MATERIAL TAN COLOR 4.74 INCH OVERALL LENGTH 1.2 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 8/296/50 DIE INDEX 3.12 INCH L X 0.85 INCH W X 0.24 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING STANDARD BARREL TYPE INNER DIAMETER 0.39 INCH OUTER DIAMETER 0.63 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS AL-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - AL1/0N - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
AL1/0N
Compression Cable Lug AL1/0N
ELECTRO TIN PLATED ALUMINUM MATERIAL TAN COLOR 4.74 INCH OVERALL LENGTH 1.2 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 8/296/50 DIE INDEX 3.12 INCH L X 0.85 INCH W X 0.24 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING STANDARD BARREL TYPE INNER DIAMETER 0.39 INCH OUTER DIAMETER 0.63 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS AL-N MODEL
  • ELECTRO TIN PLATED ALUMINUM MATERIAL
  • TAN COLOR
  • 4.74 INCH OVERALL LENGTH
  • 1.2 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486A/B, UL (CANADA AND US) APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 1/0 AWG CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 8/296/50 DIE INDEX
  • 3.12 INCH L X 0.85 INCH W X 0.24 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • STANDARD BARREL TYPE
  • INNER DIAMETER 0.39 INCH
  • OUTER DIAMETER 0.63 INCH
  • TEMPERATURE RATING 90 DEG C
  • APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
  • AL-N MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number AL1/0N
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-173237-1 - TE Connectivity
Specs
Features RoHS
View Details
Ring Terminals - 1788620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details