ELECTRO TIN PLATED ALUMINUM MATERIAL
TAN COLOR
2.81 INCH OVERALL LENGTH
1.2 INCH BARREL LENGTH
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486A/B, UL (CANADA AND US) APPROVAL
600 V TO 35 KV VOLTAGE RATING
1/0 AWG CONDUCTOR SIZE
1/2 INCH STUD SIZE
8/296/50 DIE INDEX
0.93 INCH L X 0.85 INCH W X 0.24 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD BARREL TYPE
INNER DIAMETER 0.39 INCH
OUTER DIAMETER 0.63 INCH
TEMPERATURE RATING 90 DEG C
APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
AL MODEL
NSI Industries LLC
Done
Datasheet
Description
ELECTRO TIN PLATED ALUMINUM MATERIAL
TAN COLOR
2.81 INCH OVERALL LENGTH
1.2 INCH BARREL LENGTH
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486A/B, UL (CANADA AND US) APPROVAL
600 V TO 35 KV VOLTAGE RATING
1/0 AWG CONDUCTOR SIZE
1/2 INCH STUD SIZE
8/296/50 DIE INDEX
0.93 INCH L X 0.85 INCH W X 0.24 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD BARREL TYPE
INNER DIAMETER 0.39 INCH
OUTER DIAMETER 0.63 INCH
TEMPERATURE RATING 90 DEG C
APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
AL MODEL
ELECTRO TIN PLATED ALUMINUM MATERIAL
TAN COLOR
2.81 INCH OVERALL LENGTH
1.2 INCH BARREL LENGTH
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486A/B, UL (CANADA AND US) APPROVAL
600 V TO 35 KV VOLTAGE RATING
1/0 AWG CONDUCTOR SIZE
1/2 INCH STUD SIZE
8/296/50 DIE INDEX
0.93 INCH L X 0.85 INCH W X 0.24 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD BARREL TYPE
INNER DIAMETER 0.39 INCH
OUTER DIAMETER 0.63 INCH
TEMPERATURE RATING 90 DEG C
APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
AL MODEL
ELECTRO TIN PLATED ALUMINUM MATERIAL
TAN COLOR
2.81 INCH OVERALL LENGTH
1.2 INCH BARREL LENGTH
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486A/B, UL (CANADA AND US) APPROVAL
600 V TO 35 KV VOLTAGE RATING
1/0 AWG CONDUCTOR SIZE
1/2 INCH STUD SIZE
8/296/50 DIE INDEX
0.93 INCH L X 0.85 INCH W X 0.24 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD BARREL TYPE
INNER DIAMETER 0.39 INCH
OUTER DIAMETER 0.63 INCH
TEMPERATURE RATING 90 DEG C
APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS