NSI Industries LLC Mechanical Cable Lug 800T

Description
SET SCREW TYPE ALUMINUM MATERIAL 3.25 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 800 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 1 CONDUCTOR(S) 0.531 INCH STUD SIZE 1.88 INCH L X 1.44 INCH W X 0.44 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C 800 MODEL
Datasheet
Description
SET SCREW TYPE ALUMINUM MATERIAL 3.25 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 800 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 1 CONDUCTOR(S) 0.531 INCH STUD SIZE 1.88 INCH L X 1.44 INCH W X 0.44 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C 800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - 800T - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
800T
Mechanical Cable Lug 800T
SET SCREW TYPE ALUMINUM MATERIAL 3.25 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 800 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 1 CONDUCTOR(S) 0.531 INCH STUD SIZE 1.88 INCH L X 1.44 INCH W X 0.44 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C 800 MODEL
  • SET SCREW TYPE
  • ALUMINUM MATERIAL
  • 3.25 INCH OVERALL LENGTH
  • 300 KCMIL MIN. CONDUCTOR SIZE
  • 800 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 1 CONDUCTOR(S)
  • 0.531 INCH STUD SIZE
  • 1.88 INCH L X 1.44 INCH W X 0.44 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 1/2 INCH HEX SOCKET SCREW TYPE
  • VOLTAGE RATING 600 V
  • TEMPERATURE RATING 90 DEG C
  • 800 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number 800T
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data