NSI Industries LLC Mechanical Cable Lug 800T-2

Description
STACKED SET SCREW TYPE ALUMINUM MATERIAL 4.91 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 800 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2 CONDUCTOR(S) 0.41 INCH STUD SIZE 2.34 INCH L X 1.5 INCH W X 0.75 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C 800 MODEL
Datasheet
Description
STACKED SET SCREW TYPE ALUMINUM MATERIAL 4.91 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 800 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2 CONDUCTOR(S) 0.41 INCH STUD SIZE 2.34 INCH L X 1.5 INCH W X 0.75 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C 800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - 800T-2 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
800T-2
Mechanical Cable Lug 800T-2
STACKED SET SCREW TYPE ALUMINUM MATERIAL 4.91 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 800 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2 CONDUCTOR(S) 0.41 INCH STUD SIZE 2.34 INCH L X 1.5 INCH W X 0.75 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C 800 MODEL
  • STACKED SET SCREW TYPE
  • ALUMINUM MATERIAL
  • 4.91 INCH OVERALL LENGTH
  • 300 KCMIL MIN. CONDUCTOR SIZE
  • 800 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 2 CONDUCTOR(S)
  • 0.41 INCH STUD SIZE
  • 2.34 INCH L X 1.5 INCH W X 0.75 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 3/8 INCH HEX SOCKET SCREW TYPE
  • VOLTAGE RATING 600 V
  • TEMPERATURE RATING 90 DEG C
  • 800 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number 800T-2
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details