NSI Industries LLC Mechanical Cable Lug 800LL2

Description
SET SCREW TYPE ALUMINUM MATERIAL 5.75 INCH OVERALL LENGTH 350 KCMIL MIN. CONDUCTOR SIZE 800 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 3.44 INCH L X 1.44 INCH W X 0.44 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C 800 MODEL
Datasheet
Description
SET SCREW TYPE ALUMINUM MATERIAL 5.75 INCH OVERALL LENGTH 350 KCMIL MIN. CONDUCTOR SIZE 800 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 3.44 INCH L X 1.44 INCH W X 0.44 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C 800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - 800LL2 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
800LL2
Mechanical Cable Lug 800LL2
SET SCREW TYPE ALUMINUM MATERIAL 5.75 INCH OVERALL LENGTH 350 KCMIL MIN. CONDUCTOR SIZE 800 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 3.44 INCH L X 1.44 INCH W X 0.44 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C 800 MODEL
  • SET SCREW TYPE
  • ALUMINUM MATERIAL
  • 5.75 INCH OVERALL LENGTH
  • 350 KCMIL MIN. CONDUCTOR SIZE
  • 800 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 1 CONDUCTOR(S)
  • 0.56 INCH STUD SIZE
  • 3.44 INCH L X 1.44 INCH W X 0.44 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 1/2 INCH HEX SOCKET SCREW TYPE
  • VOLTAGE RATING 600 V
  • TEMPERATURE RATING 90 DEG C
  • 800 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number 800LL2
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Connector Contacts - 1-163084-0 - TE Connectivity
Specs
Features RoHS
North American 15 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Ring Terminals - 1251956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details