NSI Industries LLC Indicating Light 79800LW

Description
ROUND, SNAP-IN TYPE 0.5 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL NEON LAMP TYPE 125 V LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL RED LENS COLOR RING, SEMI DOME LENS STYLE/SIZE TERMINAL TYPE 6 INCH WIRE LEAD 798 MODEL
Datasheet
Description
ROUND, SNAP-IN TYPE 0.5 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL NEON LAMP TYPE 125 V LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL RED LENS COLOR RING, SEMI DOME LENS STYLE/SIZE TERMINAL TYPE 6 INCH WIRE LEAD 798 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicating Light - 79800LW - NSI Industries LLC
Huntersville, NC, USA
Indicating Light
79800LW
Indicating Light 79800LW
ROUND, SNAP-IN TYPE 0.5 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL NEON LAMP TYPE 125 V LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL RED LENS COLOR RING, SEMI DOME LENS STYLE/SIZE TERMINAL TYPE 6 INCH WIRE LEAD 798 MODEL
  • ROUND, SNAP-IN TYPE
  • 0.5 INCH SIZE
  • UL, CSA APPROVAL
  • NYLON BODY MATERIAL
  • NEON LAMP TYPE
  • 125 V LAMP INPUT TYPE
  • POLYCARBONATE LENS MATERIAL
  • RED LENS COLOR
  • RING, SEMI DOME LENS STYLE/SIZE
  • TERMINAL TYPE 6 INCH WIRE LEAD
  • 798 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Pilot Lights and Indicator Lights
Product Number 79800LW
Product Name Indicating Light
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Indicator/Display - 51280693 - Radwell International
Specs
Rated Voltage 110 volts
View Details
LP3L StreamLine® Low Profile LED Lights - LP3TL-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type T-Mount
View Details
Pilot Light -  - Radwell International
Allen-Bradley / Rockwell Automation
View Details