NSI Industries LLC Indicating Light 79785LW

Description
ROUND TYPE 0.5 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL NEON LAMP TYPE 125 V LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL AMBER LENS COLOR CYLINDRICAL, DIAMOND LENS STYLE/SIZE BEZEL COLOR STAINLESS TERMINAL TYPE 6 INCH WIRE LEAD 797 MODEL
Datasheet
Description
ROUND TYPE 0.5 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL NEON LAMP TYPE 125 V LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL AMBER LENS COLOR CYLINDRICAL, DIAMOND LENS STYLE/SIZE BEZEL COLOR STAINLESS TERMINAL TYPE 6 INCH WIRE LEAD 797 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicating Light - 79785LW - NSI Industries LLC
Huntersville, NC, USA
Indicating Light
79785LW
Indicating Light 79785LW
ROUND TYPE 0.5 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL NEON LAMP TYPE 125 V LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL AMBER LENS COLOR CYLINDRICAL, DIAMOND LENS STYLE/SIZE BEZEL COLOR STAINLESS TERMINAL TYPE 6 INCH WIRE LEAD 797 MODEL
  • ROUND TYPE
  • 0.5 INCH SIZE
  • UL, CSA APPROVAL
  • NYLON BODY MATERIAL
  • NEON LAMP TYPE
  • 125 V LAMP INPUT TYPE
  • POLYCARBONATE LENS MATERIAL
  • AMBER LENS COLOR
  • CYLINDRICAL, DIAMOND LENS STYLE/SIZE
  • BEZEL COLOR STAINLESS
  • TERMINAL TYPE 6 INCH WIRE LEAD
  • 797 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Pilot Lights and Indicator Lights
Product Number 79785LW
Product Name Indicating Light
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Incandescent Light Bulbs - 106206 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Green; Green
Width 5 mm (0.1969 inch)
View Details
Panel Indicators, Pilot Lights - 486-3904-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Green
Terminal Type Solder Terminals
View Details
Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details