NSI Industries LLC Indicating Light 79780LW

Description
ROUND TYPE 0.5 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL NEON LAMP TYPE 125 V LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL RED LENS COLOR CYLINDRICAL, DIAMOND LENS STYLE/SIZE BEZEL COLOR STAINLESS TERMINAL TYPE 6 INCH WIRE LEAD 797 MODEL
Datasheet
Description
ROUND TYPE 0.5 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL NEON LAMP TYPE 125 V LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL RED LENS COLOR CYLINDRICAL, DIAMOND LENS STYLE/SIZE BEZEL COLOR STAINLESS TERMINAL TYPE 6 INCH WIRE LEAD 797 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicating Light - 79780LW - NSI Industries LLC
Huntersville, NC, USA
Indicating Light
79780LW
Indicating Light 79780LW
ROUND TYPE 0.5 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL NEON LAMP TYPE 125 V LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL RED LENS COLOR CYLINDRICAL, DIAMOND LENS STYLE/SIZE BEZEL COLOR STAINLESS TERMINAL TYPE 6 INCH WIRE LEAD 797 MODEL
  • ROUND TYPE
  • 0.5 INCH SIZE
  • UL, CSA APPROVAL
  • NYLON BODY MATERIAL
  • NEON LAMP TYPE
  • 125 V LAMP INPUT TYPE
  • POLYCARBONATE LENS MATERIAL
  • RED LENS COLOR
  • CYLINDRICAL, DIAMOND LENS STYLE/SIZE
  • BEZEL COLOR STAINLESS
  • TERMINAL TYPE 6 INCH WIRE LEAD
  • 797 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Pilot Lights and Indicator Lights
Product Number 79780LW
Product Name Indicating Light
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Panel Mount Indicators - 1345546 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Solder Terminals; Faston, solder lug
View Details