NSI Industries LLC Indicating Light 79740LW

Description
ROUND TYPE 0.5 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL NEON LAMP TYPE 125 V LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL GREEN LENS COLOR CYLINDRICAL, DIAMOND LENS STYLE/SIZE BEZEL COLOR STAINLESS TERMINAL TYPE 6 INCH WIRE LEAD 797 MODEL
Datasheet
Description
ROUND TYPE 0.5 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL NEON LAMP TYPE 125 V LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL GREEN LENS COLOR CYLINDRICAL, DIAMOND LENS STYLE/SIZE BEZEL COLOR STAINLESS TERMINAL TYPE 6 INCH WIRE LEAD 797 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicating Light - 79740LW - NSI Industries LLC
Huntersville, NC, USA
Indicating Light
79740LW
Indicating Light 79740LW
ROUND TYPE 0.5 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL NEON LAMP TYPE 125 V LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL GREEN LENS COLOR CYLINDRICAL, DIAMOND LENS STYLE/SIZE BEZEL COLOR STAINLESS TERMINAL TYPE 6 INCH WIRE LEAD 797 MODEL
  • ROUND TYPE
  • 0.5 INCH SIZE
  • UL, CSA APPROVAL
  • NYLON BODY MATERIAL
  • NEON LAMP TYPE
  • 125 V LAMP INPUT TYPE
  • POLYCARBONATE LENS MATERIAL
  • GREEN LENS COLOR
  • CYLINDRICAL, DIAMOND LENS STYLE/SIZE
  • BEZEL COLOR STAINLESS
  • TERMINAL TYPE 6 INCH WIRE LEAD
  • 797 MODEL
Datasheet
Miniature Indicator Light - 7886944 - Radwell International
Willingboro, NJ, United States
Miniature Indicator Light
7886944
Miniature Indicator Light 7886944
INDICATOR LIGHT, ROUND, 125 VOLT, STAINLESS BEZEL MATERIAL, PRESS FIT TYPE, GREEN LENS COLOR, NYLON BODY MATERIAL. FREE 2 YEAR RADWELL WARRANTY

INDICATOR LIGHT, ROUND, 125 VOLT, STAINLESS BEZEL MATERIAL, PRESS FIT TYPE, GREEN LENS COLOR, NYLON BODY MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  NSI Industries LLC Radwell International
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 79740LW 7886944
Product Name Indicating Light Miniature Indicator Light
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Panel Mount Indicators - 1448414 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Screw Terminals; Screw
View Details
N program - NME - Illuminated signal - NMEFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details