NSI Industries LLC Indicating Light 79720LW

Description
ROUND TYPE 0.312 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL NEON LAMP TYPE 125 V LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL RED LENS COLOR DIAMOND, FLUSH LENS STYLE/SIZE BEZEL COLOR WHITE TERMINAL TYPE 6 INCH WIRE LEAD 797 MODEL
Datasheet
Description
ROUND TYPE 0.312 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL NEON LAMP TYPE 125 V LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL RED LENS COLOR DIAMOND, FLUSH LENS STYLE/SIZE BEZEL COLOR WHITE TERMINAL TYPE 6 INCH WIRE LEAD 797 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicating Light - 79720LW - NSI Industries LLC
Huntersville, NC, USA
Indicating Light
79720LW
Indicating Light 79720LW
ROUND TYPE 0.312 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL NEON LAMP TYPE 125 V LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL RED LENS COLOR DIAMOND, FLUSH LENS STYLE/SIZE BEZEL COLOR WHITE TERMINAL TYPE 6 INCH WIRE LEAD 797 MODEL
  • ROUND TYPE
  • 0.312 INCH SIZE
  • UL, CSA APPROVAL
  • NYLON BODY MATERIAL
  • NEON LAMP TYPE
  • 125 V LAMP INPUT TYPE
  • POLYCARBONATE LENS MATERIAL
  • RED LENS COLOR
  • DIAMOND, FLUSH LENS STYLE/SIZE
  • BEZEL COLOR WHITE
  • TERMINAL TYPE 6 INCH WIRE LEAD
  • 797 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Pilot Lights and Indicator Lights
Product Number 79720LW
Product Name Indicating Light
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSRL - 2ASL3LB-6-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Illuminating seal - MEB-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
Voltage type DC DC
View Details