NSI Industries LLC Indicating Light 79710LW

Description
ROUND TYPE 0.312 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL NEON LAMP TYPE 125 V LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL GREEN LENS COLOR DIAMOND, FLUSH LENS STYLE/SIZE BEZEL COLOR WHITE TERMINAL TYPE 6 INCH WIRE LEAD 797 MODEL
Datasheet
Description
ROUND TYPE 0.312 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL NEON LAMP TYPE 125 V LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL GREEN LENS COLOR DIAMOND, FLUSH LENS STYLE/SIZE BEZEL COLOR WHITE TERMINAL TYPE 6 INCH WIRE LEAD 797 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicating Light - 79710LW - NSI Industries LLC
Huntersville, NC, USA
Indicating Light
79710LW
Indicating Light 79710LW
ROUND TYPE 0.312 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL NEON LAMP TYPE 125 V LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL GREEN LENS COLOR DIAMOND, FLUSH LENS STYLE/SIZE BEZEL COLOR WHITE TERMINAL TYPE 6 INCH WIRE LEAD 797 MODEL
  • ROUND TYPE
  • 0.312 INCH SIZE
  • UL, CSA APPROVAL
  • NYLON BODY MATERIAL
  • NEON LAMP TYPE
  • 125 V LAMP INPUT TYPE
  • POLYCARBONATE LENS MATERIAL
  • GREEN LENS COLOR
  • DIAMOND, FLUSH LENS STYLE/SIZE
  • BEZEL COLOR WHITE
  • TERMINAL TYPE 6 INCH WIRE LEAD
  • 797 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Pilot Lights and Indicator Lights
Product Number 79710LW
Product Name Indicating Light
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

22 mm LED Pilot Lights - 2PLB5-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
R program - RME - Illuminated signal - RMEFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Panel Mount Indicators - 1713784 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Green; Green, red
Terminal Type Wire Leads; Lead wires
View Details
Pilot Light - 929149 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details