NSI Industries LLC Indicating Light 79505LQ

Description
RECTANGULAR, SNAP-IN TYPE 0.375 INCH X 1.28 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL NEON LAMP TYPE 125 V LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL RED LENS COLOR DIAMOND LENS STYLE/SIZE BEZEL COLOR STAINLESS TERMINAL TYPE 0.25 INCH QUICK CONNECT 795 MODEL
Datasheet
Description
RECTANGULAR, SNAP-IN TYPE 0.375 INCH X 1.28 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL NEON LAMP TYPE 125 V LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL RED LENS COLOR DIAMOND LENS STYLE/SIZE BEZEL COLOR STAINLESS TERMINAL TYPE 0.25 INCH QUICK CONNECT 795 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicating Light - 79505LQ - NSI Industries LLC
Huntersville, NC, USA
Indicating Light
79505LQ
Indicating Light 79505LQ
RECTANGULAR, SNAP-IN TYPE 0.375 INCH X 1.28 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL NEON LAMP TYPE 125 V LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL RED LENS COLOR DIAMOND LENS STYLE/SIZE BEZEL COLOR STAINLESS TERMINAL TYPE 0.25 INCH QUICK CONNECT 795 MODEL
  • RECTANGULAR, SNAP-IN TYPE
  • 0.375 INCH X 1.28 INCH SIZE
  • UL, CSA APPROVAL
  • NYLON BODY MATERIAL
  • NEON LAMP TYPE
  • 125 V LAMP INPUT TYPE
  • POLYCARBONATE LENS MATERIAL
  • RED LENS COLOR
  • DIAMOND LENS STYLE/SIZE
  • BEZEL COLOR STAINLESS
  • TERMINAL TYPE 0.25 INCH QUICK CONNECT
  • 795 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Pilot Lights and Indicator Lights
Product Number 79505LQ
Product Name Indicating Light
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL8LB-5-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Panel Mount Indicators - 1713754 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Green; Green, red
Terminal Type Wire Leads; Lead wires
View Details