NSI Industries LLC Specialty Toggle Switch 78280TS

Description
BAT HANDLE TYPE 0.588 INCH W X 0.687 INCH D X 1 INCH H SIZE 0.687 INCH TOGGLE LENGTH SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC/VDC VOLTAGE RATING 0.28 INCH L BUSHING MOUNTING 16 AMPERE AT 125 VAC/VDC, 8 AMPERE AT 250 VAC/VDC CURRENT RATING SCREW TERMINAL TYPE BRASS/NICKEL TOGGLE MATERIAL POWER RATING 1 HP AT 125 TO 250 VAC/VDC 782 MODEL
Datasheet
Description
BAT HANDLE TYPE 0.588 INCH W X 0.687 INCH D X 1 INCH H SIZE 0.687 INCH TOGGLE LENGTH SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC/VDC VOLTAGE RATING 0.28 INCH L BUSHING MOUNTING 16 AMPERE AT 125 VAC/VDC, 8 AMPERE AT 250 VAC/VDC CURRENT RATING SCREW TERMINAL TYPE BRASS/NICKEL TOGGLE MATERIAL POWER RATING 1 HP AT 125 TO 250 VAC/VDC 782 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 78280TS - NSI Industries LLC
Huntersville, NC, USA
Specialty Toggle Switch
78280TS
Specialty Toggle Switch 78280TS
BAT HANDLE TYPE 0.588 INCH W X 0.687 INCH D X 1 INCH H SIZE 0.687 INCH TOGGLE LENGTH SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC/VDC VOLTAGE RATING 0.28 INCH L BUSHING MOUNTING 16 AMPERE AT 125 VAC/VDC, 8 AMPERE AT 250 VAC/VDC CURRENT RATING SCREW TERMINAL TYPE BRASS/NICKEL TOGGLE MATERIAL POWER RATING 1 HP AT 125 TO 250 VAC/VDC 782 MODEL
  • BAT HANDLE TYPE
  • 0.588 INCH W X 0.687 INCH D X 1 INCH H SIZE
  • 0.687 INCH TOGGLE LENGTH
  • SPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • UL, CSA APPROVAL
  • MOTOR EQUIPMENT CONTROL APPLICATION
  • 125 TO 250 VAC/VDC VOLTAGE RATING
  • 0.28 INCH L BUSHING MOUNTING
  • 16 AMPERE AT 125 VAC/VDC, 8 AMPERE AT 250 VAC/VDC CURRENT RATING
  • SCREW TERMINAL TYPE
  • BRASS/NICKEL TOGGLE MATERIAL
  • POWER RATING 1 HP AT 125 TO 250 VAC/VDC
  • 782 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Toggle Switches
Product Number 78280TS
Product Name Specialty Toggle Switch
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, toggle - K122341A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole, Double Throw
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Light Switches - 2426606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Momentary
Momentary Contact Switch Function Momentary
View Details
Toggle Switch - 44422189 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details