BAT HANDLE TYPE
0.75 INCH W X 0.778 INCH D X 1.308 INCH H SIZE
0.687 INCH TOGGLE LENGTH
DPDT CONTACT CONFIGURATION
MAINTAINED ON/MAINTAINED ON OPERATION TYPE
UL, CSA APPROVAL
MOTOR EQUIPMENT CONTROL APPLICATION
125 TO 250 VAC VOLTAGE RATING
15/32 INCH-32 TPI X 0.465 INCH L BUSHING MOUNTING
20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING
SCREW TERMINAL TYPE
BRASS/NICKEL TOGGLE MATERIAL
POWER RATING 1-1/2 HP AT 125, 2 HP AT 250 VAC
782 MODEL
NSI Industries LLC
Done
Datasheet
Description
BAT HANDLE TYPE
0.75 INCH W X 0.778 INCH D X 1.308 INCH H SIZE
0.687 INCH TOGGLE LENGTH
DPDT CONTACT CONFIGURATION
MAINTAINED ON/MAINTAINED ON OPERATION TYPE
UL, CSA APPROVAL
MOTOR EQUIPMENT CONTROL APPLICATION
125 TO 250 VAC VOLTAGE RATING
15/32 INCH-32 TPI X 0.465 INCH L BUSHING MOUNTING
20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING
SCREW TERMINAL TYPE
BRASS/NICKEL TOGGLE MATERIAL
POWER RATING 1-1/2 HP AT 125, 2 HP AT 250 VAC
782 MODEL
BAT HANDLE TYPE
0.75 INCH W X 0.778 INCH D X 1.308 INCH H SIZE
0.687 INCH TOGGLE LENGTH
DPDT CONTACT CONFIGURATION
MAINTAINED ON/MAINTAINED ON OPERATION TYPE
UL, CSA APPROVAL
MOTOR EQUIPMENT CONTROL APPLICATION
125 TO 250 VAC VOLTAGE RATING
15/32 INCH-32 TPI X 0.465 INCH L BUSHING MOUNTING
20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING
SCREW TERMINAL TYPE
BRASS/NICKEL TOGGLE MATERIAL
POWER RATING 1-1/2 HP AT 125, 2 HP AT 250 VAC
782 MODEL
BAT HANDLE TYPE
0.75 INCH W X 0.778 INCH D X 1.308 INCH H SIZE
0.687 INCH TOGGLE LENGTH
DPDT CONTACT CONFIGURATION
MAINTAINED ON/MAINTAINED ON OPERATION TYPE
UL, CSA APPROVAL
MOTOR EQUIPMENT CONTROL APPLICATION
125 TO 250 VAC VOLTAGE RATING
15/32 INCH-32 TPI X 0.465 INCH L BUSHING MOUNTING
20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING