NSI Industries LLC Specialty Toggle Switch 78240TS

Description
BAT HANDLE TYPE 0.75 INCH W X 0.778 INCH D X 1.308 INCH H SIZE 0.687 INCH TOGGLE LENGTH DPST CONTACT CONFIGURATION MAINTAINED OFF/MOMENTARY ON OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC VOLTAGE RATING 15/32 INCH-32 TPI X 0.465 INCH L BUSHING MOUNTING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING SCREW TERMINAL TYPE BRASS/NICKEL TOGGLE MATERIAL POWER RATING 3/4 HP AT 125 TO 250 VAC 782 MODEL
Datasheet
Description
BAT HANDLE TYPE 0.75 INCH W X 0.778 INCH D X 1.308 INCH H SIZE 0.687 INCH TOGGLE LENGTH DPST CONTACT CONFIGURATION MAINTAINED OFF/MOMENTARY ON OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC VOLTAGE RATING 15/32 INCH-32 TPI X 0.465 INCH L BUSHING MOUNTING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING SCREW TERMINAL TYPE BRASS/NICKEL TOGGLE MATERIAL POWER RATING 3/4 HP AT 125 TO 250 VAC 782 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 78240TS - NSI Industries LLC
Huntersville, NC, USA
Specialty Toggle Switch
78240TS
Specialty Toggle Switch 78240TS
BAT HANDLE TYPE 0.75 INCH W X 0.778 INCH D X 1.308 INCH H SIZE 0.687 INCH TOGGLE LENGTH DPST CONTACT CONFIGURATION MAINTAINED OFF/MOMENTARY ON OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC VOLTAGE RATING 15/32 INCH-32 TPI X 0.465 INCH L BUSHING MOUNTING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING SCREW TERMINAL TYPE BRASS/NICKEL TOGGLE MATERIAL POWER RATING 3/4 HP AT 125 TO 250 VAC 782 MODEL
  • BAT HANDLE TYPE
  • 0.75 INCH W X 0.778 INCH D X 1.308 INCH H SIZE
  • 0.687 INCH TOGGLE LENGTH
  • DPST CONTACT CONFIGURATION
  • MAINTAINED OFF/MOMENTARY ON OPERATION TYPE
  • UL, CSA APPROVAL
  • MOTOR EQUIPMENT CONTROL APPLICATION
  • 125 TO 250 VAC VOLTAGE RATING
  • 15/32 INCH-32 TPI X 0.465 INCH L BUSHING MOUNTING
  • 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING
  • SCREW TERMINAL TYPE
  • BRASS/NICKEL TOGGLE MATERIAL
  • POWER RATING 3/4 HP AT 125 TO 250 VAC
  • 782 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Toggle Switches
Product Number 78240TS
Product Name Specialty Toggle Switch
Switch Type Toggle
Switch Function Maintained; Momentary
Momentary Contact Switch Function Momentary ON
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Switch, 3PDT, toggle - K122342A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
T6 - Magnetic Toggle Switches - T6 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Switch Function Maintained
View Details