NSI Industries LLC Specialty Toggle Switch 78230TS

Description
BAT HANDLE TYPE 0.75 INCH W X 0.778 INCH D X 1.308 INCH H SIZE 0.687 INCH TOGGLE LENGTH DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC VOLTAGE RATING 15/32 INCH-32 TPI X 0.465 INCH L BUSHING MOUNTING 10 AMPERE AT 125 VAC, 20 AMPERE AT 250 VAC CURRENT RATING SCREW TERMINAL TYPE BRASS/NICKEL TOGGLE MATERIAL POWER RATING 1-1/2 HP AT 125 TO 250 VAC 782 MODEL
Datasheet
Description
BAT HANDLE TYPE 0.75 INCH W X 0.778 INCH D X 1.308 INCH H SIZE 0.687 INCH TOGGLE LENGTH DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC VOLTAGE RATING 15/32 INCH-32 TPI X 0.465 INCH L BUSHING MOUNTING 10 AMPERE AT 125 VAC, 20 AMPERE AT 250 VAC CURRENT RATING SCREW TERMINAL TYPE BRASS/NICKEL TOGGLE MATERIAL POWER RATING 1-1/2 HP AT 125 TO 250 VAC 782 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 78230TS - NSI Industries LLC
Huntersville, NC, USA
Specialty Toggle Switch
78230TS
Specialty Toggle Switch 78230TS
BAT HANDLE TYPE 0.75 INCH W X 0.778 INCH D X 1.308 INCH H SIZE 0.687 INCH TOGGLE LENGTH DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC VOLTAGE RATING 15/32 INCH-32 TPI X 0.465 INCH L BUSHING MOUNTING 10 AMPERE AT 125 VAC, 20 AMPERE AT 250 VAC CURRENT RATING SCREW TERMINAL TYPE BRASS/NICKEL TOGGLE MATERIAL POWER RATING 1-1/2 HP AT 125 TO 250 VAC 782 MODEL
  • BAT HANDLE TYPE
  • 0.75 INCH W X 0.778 INCH D X 1.308 INCH H SIZE
  • 0.687 INCH TOGGLE LENGTH
  • DPDT CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE
  • UL, CSA APPROVAL
  • MOTOR EQUIPMENT CONTROL APPLICATION
  • 125 TO 250 VAC VOLTAGE RATING
  • 15/32 INCH-32 TPI X 0.465 INCH L BUSHING MOUNTING
  • 10 AMPERE AT 125 VAC, 20 AMPERE AT 250 VAC CURRENT RATING
  • SCREW TERMINAL TYPE
  • BRASS/NICKEL TOGGLE MATERIAL
  • POWER RATING 1-1/2 HP AT 125 TO 250 VAC
  • 782 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Toggle Switches
Product Number 78230TS
Product Name Specialty Toggle Switch
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2-1825142-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
Light Switches - 2289512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
Current Rating 10 amps
View Details
Toggle Switch - 158964817 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details