BAT HANDLE TYPE
0.67 INCH D SIZE
0.687 INCH TOGGLE LENGTH
SPDT CONTACT CONFIGURATION
MOMENTARY ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE
UL, CSA APPROVAL
MOTOR EQUIPMENT CONTROL APPLICATION
125 TO 250 VAC VOLTAGE RATING
0.465 INCH L BUSHING MOUNTING
15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING
SCREW TERMINAL TYPE
BRASS/NICKEL TOGGLE MATERIAL
POWER RATING 3/4 HP AT 125 TO 250 VAC
781 MODEL
NSI Industries LLC
Done
Datasheet
Description
BAT HANDLE TYPE
0.67 INCH D SIZE
0.687 INCH TOGGLE LENGTH
SPDT CONTACT CONFIGURATION
MOMENTARY ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE
UL, CSA APPROVAL
MOTOR EQUIPMENT CONTROL APPLICATION
125 TO 250 VAC VOLTAGE RATING
0.465 INCH L BUSHING MOUNTING
15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING
SCREW TERMINAL TYPE
BRASS/NICKEL TOGGLE MATERIAL
POWER RATING 3/4 HP AT 125 TO 250 VAC
781 MODEL
BAT HANDLE TYPE
0.67 INCH D SIZE
0.687 INCH TOGGLE LENGTH
SPDT CONTACT CONFIGURATION
MOMENTARY ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE
UL, CSA APPROVAL
MOTOR EQUIPMENT CONTROL APPLICATION
125 TO 250 VAC VOLTAGE RATING
0.465 INCH L BUSHING MOUNTING
15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING
SCREW TERMINAL TYPE
BRASS/NICKEL TOGGLE MATERIAL
POWER RATING 3/4 HP AT 125 TO 250 VAC
781 MODEL
BAT HANDLE TYPE
0.67 INCH D SIZE
0.687 INCH TOGGLE LENGTH
SPDT CONTACT CONFIGURATION
MOMENTARY ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE
UL, CSA APPROVAL
MOTOR EQUIPMENT CONTROL APPLICATION
125 TO 250 VAC VOLTAGE RATING
0.465 INCH L BUSHING MOUNTING
15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING
SCREW TERMINAL TYPE
BRASS/NICKEL TOGGLE MATERIAL
POWER RATING 3/4 HP AT 125 TO 250 VAC
781 MODEL
Datasheet
Technical Specifications
NSI Industries LLC
Product Category
Toggle Switches
Product Number
78190TS
Product Name
Specialty Toggle Switch
Switch Type
Toggle
Switch Function
Maintained; Momentary
Momentary Contact Switch Function
Momentary ON
Pole & Throw Specifications
Single Pole, Double Throw
Terminal Type
Screw Terminals
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems