NSI Industries LLC Specialty Toggle Switch 78170TS

Description
BAT HANDLE TYPE 0.67 INCH D SIZE 0.687 INCH TOGGLE LENGTH SPST CONTACT CONFIGURATION MAINTAINED OFF/MOMENTARY ON OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC VOLTAGE RATING 0.465 INCH L BUSHING MOUNTING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING SCREW TERMINAL TYPE BRASS/NICKEL TOGGLE MATERIAL POWER RATING 3/4 HP AT 125 TO 250 VAC 781 MODEL
Datasheet
Description
BAT HANDLE TYPE 0.67 INCH D SIZE 0.687 INCH TOGGLE LENGTH SPST CONTACT CONFIGURATION MAINTAINED OFF/MOMENTARY ON OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC VOLTAGE RATING 0.465 INCH L BUSHING MOUNTING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING SCREW TERMINAL TYPE BRASS/NICKEL TOGGLE MATERIAL POWER RATING 3/4 HP AT 125 TO 250 VAC 781 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 78170TS - NSI Industries LLC
Huntersville, NC, USA
Specialty Toggle Switch
78170TS
Specialty Toggle Switch 78170TS
BAT HANDLE TYPE 0.67 INCH D SIZE 0.687 INCH TOGGLE LENGTH SPST CONTACT CONFIGURATION MAINTAINED OFF/MOMENTARY ON OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC VOLTAGE RATING 0.465 INCH L BUSHING MOUNTING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING SCREW TERMINAL TYPE BRASS/NICKEL TOGGLE MATERIAL POWER RATING 3/4 HP AT 125 TO 250 VAC 781 MODEL
  • BAT HANDLE TYPE
  • 0.67 INCH D SIZE
  • 0.687 INCH TOGGLE LENGTH
  • SPST CONTACT CONFIGURATION
  • MAINTAINED OFF/MOMENTARY ON OPERATION TYPE
  • UL, CSA APPROVAL
  • MOTOR EQUIPMENT CONTROL APPLICATION
  • 125 TO 250 VAC VOLTAGE RATING
  • 0.465 INCH L BUSHING MOUNTING
  • 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING
  • SCREW TERMINAL TYPE
  • BRASS/NICKEL TOGGLE MATERIAL
  • POWER RATING 3/4 HP AT 125 TO 250 VAC
  • 781 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Toggle Switches
Product Number 78170TS
Product Name Specialty Toggle Switch
Switch Type Toggle
Switch Function Maintained; Momentary
Momentary Contact Switch Function Momentary ON
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, toggle - K122341A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole, Double Throw
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switches - 2066987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Momentary
Momentary Contact Switch Function Momentary-off-momentary
View Details
Toggle Switch - 45974219 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details