NSI Industries LLC Specialty Toggle Switch 78130TQ

Description
BAT HANDLE TYPE 0.75 INCH W X 0.778 INCH D X 1.308 INCH H SIZE 0.687 INCH TOGGLE LENGTH DPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC VOLTAGE RATING 15/32 INCH-32 TPI X 0.465 INCH L BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK DISCONNECT TERMINAL TYPE BRASS/NICKEL TOGGLE MATERIAL POWER RATING 3/4 HP AT 125 TO 250 VAC 781 MODEL
Datasheet
Description
BAT HANDLE TYPE 0.75 INCH W X 0.778 INCH D X 1.308 INCH H SIZE 0.687 INCH TOGGLE LENGTH DPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC VOLTAGE RATING 15/32 INCH-32 TPI X 0.465 INCH L BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK DISCONNECT TERMINAL TYPE BRASS/NICKEL TOGGLE MATERIAL POWER RATING 3/4 HP AT 125 TO 250 VAC 781 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 78130TQ - NSI Industries LLC
Huntersville, NC, USA
Specialty Toggle Switch
78130TQ
Specialty Toggle Switch 78130TQ
BAT HANDLE TYPE 0.75 INCH W X 0.778 INCH D X 1.308 INCH H SIZE 0.687 INCH TOGGLE LENGTH DPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC VOLTAGE RATING 15/32 INCH-32 TPI X 0.465 INCH L BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK DISCONNECT TERMINAL TYPE BRASS/NICKEL TOGGLE MATERIAL POWER RATING 3/4 HP AT 125 TO 250 VAC 781 MODEL
  • BAT HANDLE TYPE
  • 0.75 INCH W X 0.778 INCH D X 1.308 INCH H SIZE
  • 0.687 INCH TOGGLE LENGTH
  • DPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • UL, CSA APPROVAL
  • MOTOR EQUIPMENT CONTROL APPLICATION
  • 125 TO 250 VAC VOLTAGE RATING
  • 15/32 INCH-32 TPI X 0.465 INCH L BUSHING MOUNTING
  • 20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING
  • 0.25 INCH QUICK DISCONNECT TERMINAL TYPE
  • BRASS/NICKEL TOGGLE MATERIAL
  • POWER RATING 3/4 HP AT 125 TO 250 VAC
  • 781 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Toggle Switches
Product Number 78130TQ
Product Name Specialty Toggle Switch
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A18AP-GA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Combination Single Pole Toggle Switch & Pilot Light - 71310 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Man Starting Sw,Toggle Lever,Dc,Nema 0 - 609DT-AOZ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details