BAT HANDLE TYPE
0.634 INCH W X 0.67 INCH D X 1.134 INCH H SIZE
0.687 INCH TOGGLE LENGTH
SPDT CONTACT CONFIGURATION
MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE
UL, CSA APPROVAL
MOTOR EQUIPMENT CONTROL APPLICATION
125 TO 250 VAC VOLTAGE RATING
15/32 INCH-32 TPI X 0.465 INCH L BUSHING MOUNTING
20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING
0.25 INCH QUICK DISCONNECT TERMINAL TYPE
BRASS/NICKEL TOGGLE MATERIAL
POWER RATING 3/4 HP AT 125 TO 250 VAC
780 MODEL
NSI Industries LLC
Done
Datasheet
Description
BAT HANDLE TYPE
0.634 INCH W X 0.67 INCH D X 1.134 INCH H SIZE
0.687 INCH TOGGLE LENGTH
SPDT CONTACT CONFIGURATION
MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE
UL, CSA APPROVAL
MOTOR EQUIPMENT CONTROL APPLICATION
125 TO 250 VAC VOLTAGE RATING
15/32 INCH-32 TPI X 0.465 INCH L BUSHING MOUNTING
20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING
0.25 INCH QUICK DISCONNECT TERMINAL TYPE
BRASS/NICKEL TOGGLE MATERIAL
POWER RATING 3/4 HP AT 125 TO 250 VAC
780 MODEL
BAT HANDLE TYPE
0.634 INCH W X 0.67 INCH D X 1.134 INCH H SIZE
0.687 INCH TOGGLE LENGTH
SPDT CONTACT CONFIGURATION
MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE
UL, CSA APPROVAL
MOTOR EQUIPMENT CONTROL APPLICATION
125 TO 250 VAC VOLTAGE RATING
15/32 INCH-32 TPI X 0.465 INCH L BUSHING MOUNTING
20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING
0.25 INCH QUICK DISCONNECT TERMINAL TYPE
BRASS/NICKEL TOGGLE MATERIAL
POWER RATING 3/4 HP AT 125 TO 250 VAC
780 MODEL
BAT HANDLE TYPE
0.634 INCH W X 0.67 INCH D X 1.134 INCH H SIZE
0.687 INCH TOGGLE LENGTH
SPDT CONTACT CONFIGURATION
MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE
UL, CSA APPROVAL
MOTOR EQUIPMENT CONTROL APPLICATION
125 TO 250 VAC VOLTAGE RATING
15/32 INCH-32 TPI X 0.465 INCH L BUSHING MOUNTING
20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING
0.25 INCH QUICK DISCONNECT TERMINAL TYPE
BRASS/NICKEL TOGGLE MATERIAL
POWER RATING 3/4 HP AT 125 TO 250 VAC
780 MODEL
Datasheet
Technical Specifications
NSI Industries LLC
Product Category
Toggle Switches
Product Number
78070TQ
Product Name
Specialty Toggle Switch
Switch Type
Toggle
Switch Function
Maintained
Maintained Contact Switch Function
ON/OFF
Pole & Throw Specifications
Single Pole, Double Throw
Terminal Type
Quick Connect / Blade
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems