FLAT HANDLE TYPE
0.588 INCH W X 0.687 INCH D X 1 INCH H SIZE
0.687 INCH TOGGLE LENGTH
SPST CONTACT CONFIGURATION
MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
UL, CSA APPROVAL
MOTOR EQUIPMENT CONTROL APPLICATION
125 TO 250 VAC VOLTAGE RATING
0.28 INCH L BUSHING MOUNTING
20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING
SCREW TERMINAL TYPE
NYLON TOGGLE MATERIAL
780 MODEL
NSI Industries LLC
Done
Datasheet
Description
FLAT HANDLE TYPE
0.588 INCH W X 0.687 INCH D X 1 INCH H SIZE
0.687 INCH TOGGLE LENGTH
SPST CONTACT CONFIGURATION
MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
UL, CSA APPROVAL
MOTOR EQUIPMENT CONTROL APPLICATION
125 TO 250 VAC VOLTAGE RATING
0.28 INCH L BUSHING MOUNTING
20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING
SCREW TERMINAL TYPE
NYLON TOGGLE MATERIAL
780 MODEL
FLAT HANDLE TYPE
0.588 INCH W X 0.687 INCH D X 1 INCH H SIZE
0.687 INCH TOGGLE LENGTH
SPST CONTACT CONFIGURATION
MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
UL, CSA APPROVAL
MOTOR EQUIPMENT CONTROL APPLICATION
125 TO 250 VAC VOLTAGE RATING
0.28 INCH L BUSHING MOUNTING
20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING
SCREW TERMINAL TYPE
NYLON TOGGLE MATERIAL
780 MODEL
FLAT HANDLE TYPE
0.588 INCH W X 0.687 INCH D X 1 INCH H SIZE
0.687 INCH TOGGLE LENGTH
SPST CONTACT CONFIGURATION
MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
UL, CSA APPROVAL
MOTOR EQUIPMENT CONTROL APPLICATION
125 TO 250 VAC VOLTAGE RATING
0.28 INCH L BUSHING MOUNTING
20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING